onsemi Diode Arrays NTSB40100CTT4G

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NTSB40100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 40 A 100 V Diode and Rectifier
286-NTSB40100CTT4G
Dual Schottky 40 A 100 V Diode and Rectifier 286-NTSB40100CTT4G
Schottky Power Rectifier, Dual, 40 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB40100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40100CTT4G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 40 A, 100 V, D2PAK 2 LEAD, 800-REEL Product overview: NTSB40100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325588-NTSB40100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325588-NTSB40100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325588-NTSB40100CTT4G
Manufacturer: onsemi Win Source Part Number: 1325588-NTSB40100CTT 4G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 20 A Current - Reverse Leakage @ Vr: 12 µA @ 70 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Supplier Device Package: D2PAK Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NTSB40100CTT4G-ND,NT SB40100CTT4GOSCT,NTS B40100CTT4GOSTR,NTSB 40100CTT4GOSDKR Base Product Number: NTSB40100 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325588-NTSB40100CTT4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 20 A
Current - Reverse Leakage @ Vr: 12 µA @ 70 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTSB40100CTT4G-ND,NTSB40100CTT4GOSCT,NTSB40100CTT4GOSTR,NTSB40100CTT4GOSDKR
Base Product Number: NTSB40100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - NTSB40100CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 40 A, 100 V

Schottky Power Rectifier, Dual, 40 A, 100 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTSB40100CTT4G
Schottky Diodes & Rectifiers NTSB40100CTT4G
Schottky Diodes & Rectifiers LVFR 40A 100V D2PAK

Schottky Diodes & Rectifiers LVFR 40A 100V D2PAK

Buy Now Datasheet
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R - 598-NTSB40100CTT4G - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R
598-NTSB40100CTT4G
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R 598-NTSB40100CTT4G
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R

Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTSB40100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSB40100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NTSB40100CTT4G
DIODE ARR SCHOTT 100V 20A D2PAK

DIODE ARR SCHOTT 100V 20A D2PAK

Supplier's Site
Diode Arrays - NTSB40100CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NTSB40100CTT4G
Diode Arrays NTSB40100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number NTSB40100CTT4GOSTR-ND 286-NTSB40100CTT4G 1325588-NTSB40100CTT4G NTSB40100CTT4G NTSB40100CTT4G 598-NTSB40100CTT4G NTSB40100CTT4G NTSB40100CTT4G
Product Name Diode Arrays Dual Schottky 40 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK 2 LEAD 418B D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data