Utmel Electronic Limited Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2.0mm row of needles, double row of single plastic without column, vertical paste, plastic height 2.0mm, plastic width 4.0, lower needle D6.4mm, upper needle C4.0mm, L=8.95, 6T material, Au foot... | |
| 2.0mm row of needles, double row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 4.0, lower needle D6.4mm, upper needle C4.0mm, L=8.95, 6T material, Au foot... | |
| 2.0mm row of needles, single row of single plastic without column, lying paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D2.8mm, upper needle C4.0mm, L=9.05, 6T material, Au foot... | |
| 2.0mm row of needles, single row of single plastic without column, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic with the direction of... | |
| 2.0mm row of needles, single row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic same direction L=8.95, 6T... | |
| 2.0mm row of needles, single row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic the same direction L=8.95,... | |
| AMP FROM TE CONNECTIVITY 5-1394462-5 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp | |
| AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp | |
| AMP FROM TE CONNECTIVITY 640901-1 Rectangular Connector, Universal MATE-N-LOK Series, 5 Contacts, Receptacle, 6.35 mm, Through Hole | |
| CONN HSG PLUG 6POS 7.30MM NAT | |
| Conn Rectangular PIN 34 POS 3.81mm Solder RA Panel Mount Loose Piece | |
| Conn Rectangular PIN 40 POS 2.5mm Solder RA Thru-Hole | |
| Connector;D-sub; Rectangular; D; C | |
| Housing P=1.2mm Rectangular Connectors Housings RoHS | |
| Housing Rectangular Connectors Housings RoHS | |
| JAPAN AVIATION ELECTRONICS INDUSTRY MX34007UF1 Rectangular Power Connector, Through Hole, Plug, 7 Contacts, 2.2 mm, Pin | |
| NH 11 0.098"(2.50mm) 1 P=2.5mm Rectangular Connectors Housings RoHS | |
| P=1.25mm Rectangular Connectors Housings RoHS | |
| P=2.54mm Rectangular Connectors Housings RoHS | |
| P=2.5mm Rectangular Connectors Housings RoHS | |
| P=2mm Rectangular Connectors Housings RoHS | |
| P=4.20mm Rectangular Connectors Housings RoHS | |
| P=4.2mm Rectangular Connectors Housings RoHS | |
| P=4.5mm Rectangular Connectors Housings RoHS | |
| Rectangular Connectors Housings RoHS | |
| Rectangular MIL Spec Connectors 65P DUAL ROW RCPT HORIZONTAL PCB SMT | |
| Rectangular Power Connector, 10 Contact(s), Male, Solder Terminal, Receptacle | |
| Rectangular Power Connector, 14 Contact(s), Male, Solder Terminal, Plug, | |
| Rectangular Power Connector, 18 Contact(s), Male, Surface Mount Terminal, Receptacle, ROHS COMPLIANT | |
| Rectangular Power Connector, 24 Contact(s), Male, Solder Terminal, Receptacle, | |
| Rectangular Power Connector, 3 Contact(s), Male, Solder Terminal, Receptacle, ROHS COMPLIANT | |
| Rectangular Power Connector, 4 Contact(s), Male, Surface Mount Terminal, Receptacle, | |
| Rectangular Power Connector, 5 Contact(s), Male, Solder Terminal, Receptacle, ROHS COMPLIANT | |
| Rectangular Power Connector, 5 Contact(s), Male, Solder Terminal, Receptacle, | |
| Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT | |
| Rectangular Power Connector, 8 Contact(s), Male, Solder Terminal, Receptacle, | |
| TE CONNECTIVITY / AMP 2-962915-1Rectangula r Power Contact, JPT Series, Tin Plated Contacts, Copper, Tab, Crimp, 17 AWG | |
| TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB |