Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1216131-MBR3545
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 35A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-4
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 680mV at 35A
Current - Reverse Leakage at Vr: 1.5mA at 20V
DIODE SCHOTTKY 45V 35A DO4
Schottky Diodes & Rectifiers 45V - 35A Schottky Rectifier
SCHOTTKY RECTIFIER, 45V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:45V; Average Forward Current:35A; Forward Voltage Max:680mV; Diode Module Configuration:Single
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 45V - 35A Schottky Rectifier
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1216131-MBR3545 | MBR3545 | 347-MBR3545 | 06W2805 | MBR3545 | MBR3545 |
| Product Name | Diodes, Rectifiers - Single - MBR3545 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers 45V - 35A Schottky Rectifier | Schottky Rectifier, 45V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,45V,35A,Forward,DO-4 | Schottky Diodes & Rectifiers |
| VF | 0.6800 volts | 0.6800 volts | 0.6800 volts | 0.6800 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Active | ||||
| Applications | POWER | |||||
| Package | DO-4; DO-203AA, DO-4, Stud | DO-4; DO-4 | DO-4 | DO-4; DO-4 |