Utmel Electronic Limited Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Product Name Notes
256KX16 STANDARD SRAM, 55ns, PDSO44, 0.400 INCH, PLASTIC, TSOP2-44
32KX8 STANDARD SRAM, 70ns, PDSO28, 8 X 13.40 MM, PLASTIC, TSOP1-28
512KX8 STANDARD SRAM, 55ns, PDSO32, 8 X 13.4 MM, STSOP-32
Cache SRAM, 128KX32, 10ns, CMOS, PQFP100, ROHS COMPLIANT, TQFP-100
Cache SRAM, 1MX18, 6.5ns, CMOS, PQFP100, ROHS COMPLIANT, TQFP-100
CYPRESS SEMICONDUCTOR - CY62146EV30LL-45ZSXI - SRAM, 4MB, 256KX16, 3V, TSOPII-44
CYPRESS SEMICONDUCTOR CY62167DV30LL-55BVXI IC, SRAM, 16MB, 1MX16, 3V, VFBGA48
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32
DDR SRAM, 8MX18, 0.45ns, CMOS, PBGA165, 15 X 17 MM, 1 MM PITCH, ROHS COMPLIANT, FPBGA-165
Dual-Port SRAM, 2KX8, 55ns, CMOS, PDIP48, 0.550 X 2.430 INCH, 0.180 INCH HEIGHT, PLASTIC, DIP-48
IC 128K X 8 CACHE SRAM, 15 ns, PDSO32, 0.400 INCH, 1.27 MM PITCH, PLASTIC, SOJ-32, Static RAM
IC NVSRAM 1M SPI 20MHZ 8TSSOP
IC NVSRAM 256KBIT 3.4MHZ 16SOIC
IC NVSRAM 2M PARALLEL 32DIP
IC NVSRAM 4MBIT 25NS 44TSOP
IC NVSRAM 4MBIT 45NS 44TSOP
IC NVSRAM 64K PARALLEL 28SOH
IC NVSRAM 64K SPI 40MHZ 8SOIC
IC NVSRAM 64KBIT 70NS 28SOH
IC NVSRAM 8M PARALLEL 48FBGA
IC PSRAM 16M PARALLEL 48VFBGA
IC SRAM 128K PARALLEL 100TQFP
IC SRAM 128K PARALLEL 64TQFP
IC SRAM 144MBIT 300MHZ 165FBGA
IC SRAM 16K PARALLEL 120TQFP
IC SRAM 16K PARALLEL 24CDIP
IC SRAM 16K PARALLEL 24DIP
IC SRAM 16K PARALLEL SB48
IC SRAM 16M PARALLEL 48MINIBGA
IC SRAM 16M PARALLEL 54TSOP
IC SRAM 16MBIT PARALLEL 48VFBGA
IC SRAM 18M PARALLEL 100TQFP
IC SRAM 18M PARALLEL 119PBGA
IC SRAM 18M PARALLEL 165FBGA
IC SRAM 18MBIT 250MHZ 165FBGA
IC SRAM 1M PARALLEL 32SOJ
IC SRAM 1M PARALLEL 32TSOP II
IC SRAM 1M PARALLEL 44SOJ
IC SRAM 1M PARALLEL 44TSOP II
IC SRAM 1MBIT 45NS 32SOIC
IC SRAM 256K PARALLEL 28CERDIP
IC SRAM 256K PARALLEL 28SOJ
IC SRAM 256K PARALLEL 28SOP
IC SRAM 256K PARALLEL 28TSOP I
IC SRAM 256K PARALLEL 28TSOP
IC SRAM 2M PARALLEL 256CABGA
IC SRAM 2M PARALLEL 44TSOP II
IC SRAM 2M PARALLEL 48BGA
IC SRAM 2M PARALLEL 48VFBGA
IC SRAM 2MBIT 200MHZ 100TQFP
IC SRAM 2MBIT 45NS 44TSOP
IC SRAM 32M PARALLEL 48TSOP I
IC SRAM 36M PARALLEL 100TQFP
IC SRAM 36MBIT 250MHZ 165FBGA
IC SRAM 4.5M PARALLEL 100TQFP
IC SRAM 4.5MBIT 100MHZ 100TQFP
IC SRAM 4M PARALLEL 36SOJ
IC SRAM 4M PARALLEL 44SOJ
IC SRAM 4M PARALLEL 44TSOP II
IC SRAM 4M PARALLEL 48VFBGA
IC SRAM 4MBIT 45NS 32TSOP
IC SRAM 512K PARALLEL 100TQFP
IC SRAM 512K SPI 20MHZ 8SOIC
IC SRAM 576K PARALLEL 208FPBGA
IC SRAM 64K PARALLEL 28CDIP
IC SRAM 64K PARALLEL 28CERDIP
IC SRAM 64K PARALLEL 28SOJ
IC SRAM 64K PARALLEL 28SOP
IC SRAM 64K PARALLEL 64TQFP
IC SRAM 64K PARALLEL 84PGA
IC SRAM 64K SPI 20MHZ 8SOIC
IC SRAM 72MBIT 366MHZ 165FBGA
IC SRAM 8K PARALLEL 64TQFP
IC SRAM 8M PARALLEL 44TSOP II
IC SRAM 8M PARALLEL 48TFBGA
IC SRAM 8M PARALLEL 48VFBGA
IC SRAM 9M PARALLEL 100TQFP
IC SRAM 9MBIT 166MHZ 100TQFP
IC SRAM NONVOLATILE CNTRLR 8SOIC
IC, NVSRAM, 256KBIT, 100NS, DIP-28
IC, SRAM, 2MBIT, PARALLEL, 10NS, TSOP-44 - More Details
IC, SRAM, 4MBIT, PARALLEL, 45NS, TSOP-44
INTEGRATED SILICON SOLUTION (ISSI) - IS61WV20488BLL-10TLI - SRAM 16MBIT 10NS 44TSOPII
INTEGRATED SILICON SOLUTION (ISSI) IS61C1024AL-12JLI. SRAM
MACHXO PLD FLASH, SCRAM 1.8V, SMD
MEC, MIPS CORE, 192K SRAM, LPC
MICROCHIP - 23K640-I/P - IC, SRAM, SERIAL, 64K, 2.7V, PDIP8
Microchip DSPIC33EP64GS504-I/P T, 16bit Digital Signal Processor 1MHz 64 kB EEPROM, SRAM 44-Pin TQFP
MICROCHIP MCP7940MT-I/MNY RTC, I2C, 64BYTES SRAM, 8TDFN
NVRAM NVSRAM Serial-SPI 1M-Bit 3V 8-Pin DFN EP
NXP PCF8570P/F5,112 SRAM Memory, 2kbit, 2.56 V, 3400ns 8-Pin PDIP
QUALITY SEMI NON-VOLATILE SRAM
SRAM 1M (128Kx8) 10ns Async SRAM 3.3v
SRAM 256K, 5V, 15ns, FAST 32K x 8 Asynch SRAM
SRAM 4Mb 3V 45ns 256K x 16 LP SRAM
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II
SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 55ns 44-Pin TSOP-II T/R
SRAM Chip Async Single 5V 1M-Bit 128K x 8 12ns 32-Pin STSOP-I
SRAM Chip Async Single 5V 1M-Bit 128K x 8 35ns 32-Pin TSOP-I T/R
SRAM Chip Async Single 5V 256K-bit 32K x 8 12ns 28-Pin SOJ T/R
SRAM Chip Async Single 5V 256K-Bit 32K x 8 45ns 28-Pin TSOP-I T/R
SRAM Chip Async Single 5V 4M-bit 512K x 8 55ns 32-Pin SOP T/R
SRAM Chip Async Single 5V 64K-Bit 8K x 8 70ns 28-Pin SOP-II
SRAM Chip Sync Dual 3.3V 36M-bit 2M x 18 3.1ns 100-Pin TQFP
SRAM CMOS RAM W ECC 4-Mbit
Standard SRAM, 128KX16, 12ns, CMOS, PDSO44, 0.400 INCH, ROHS COMPLIANT, TSOP2-44
Standard SRAM, 1MX16, 10ns, CMOS, PDSO54, TSOP2-54
Standard SRAM, 1MX18, 2.5ns, CMOS, PBGA165, 13 X 15 MM, 1 MM PITCH, ROHS COMPLIANT, FPBGA-165
Standard SRAM, 8KX8, 45ns, CMOS, CDIP28, 0.600 INCH, CERAMIC, DIP-28
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28