Micro Commercial Components Corp. Diode Arrays MMBD4448DW-TP

Description
Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448DWTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448DWTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448DWTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD4448DW-TP - 1078237-MMBD4448DW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4448DW-TP
1078237-MMBD4448DW-TP
Diodes, Rectifiers - Arrays - MMBD4448DW-TP 1078237-MMBD4448DW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1078237-MMBD4448DW-T P Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1078237-MMBD4448DW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
DIODE ARRAY GP 75V 250MA SOT363 - 543-MMBD4448DW-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 75V 250MA SOT363
543-MMBD4448DW-TP
DIODE ARRAY GP 75V 250MA SOT363 543-MMBD4448DW-TP
DIODE ARRAY GP 75V 250MA SOT363

DIODE ARRAY GP 75V 250MA SOT363

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448DW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448DW-TP
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448DW-TP
DIODE ARRAY GP 75V 250MA SOT363

DIODE ARRAY GP 75V 250MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number MMBD4448DWTPMSTR-ND 1078237-MMBD4448DW-TP 543-MMBD4448DW-TP MMBD4448DW-TP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD4448DW-TP DIODE ARRAY GP 75V 250MA SOT363 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
Diode Type Standard Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers