Vishay Precision Group TVS - TVS - Diodes - P6SMB30CA-E3/52 P6SMB30CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1085960-P6SMB30CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085960-P6SMB30CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB30CA-E3/52 - 1085960-P6SMB30CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB30CA-E3/52
1085960-P6SMB30CA-E3/52
TVS - TVS - Diodes - P6SMB30CA-E3/52 1085960-P6SMB30CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1085960-P6SMB30CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085960-P6SMB30CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 14.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 8120109P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120109P
TVS Diodes 8120109P
Vishay P6SMB30CA-E3/52

Vishay P6SMB30CA-E3/52

Supplier's Site
TVS Diodes - 8120109 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120109
TVS Diodes 8120109
Vishay P6SMB30CA-E3/52

Vishay P6SMB30CA-E3/52

Supplier's Site
TVS Diodes - 1657137 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657137
TVS Diodes 1657137
Vishay P6SMB30CA-E3/52

Vishay P6SMB30CA-E3/52

Supplier's Site
TVS Diodes - P6SMB30CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB30CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB30CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
600W 25.6V TVS Protection Diode
144-P6SMB30CA-E3/52
600W 25.6V TVS Protection Diode 144-P6SMB30CA-E3/52
TVS Diode 600W Bidirectional 25.6V SMB DO-214AA Product overview: P6SMB30CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30CA-E3/52 can be used for catalog matching and distributor lookup.

TVS Diode 600W Bidirectional 25.6V SMB DO-214AA Product overview: P6SMB30CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB30CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R - 884-P6SMB30CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R
884-P6SMB30CA-E3/52
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R 884-P6SMB30CA-E3/52
Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R

Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB30CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB30CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB30CA-E3/52
TVS DIODE 25.6VWM 41.4VC DO214AA

TVS DIODE 25.6VWM 41.4VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085960-P6SMB30CA-E3/52 8120109P 8120109 P6SMB30CA-E3/52GICT-ND 144-P6SMB30CA-E3/52 884-P6SMB30CA-E3/52 P6SMB30CA-E3/52
Product Name TVS - TVS - Diodes - P6SMB30CA-E3/52 TVS Diodes TVS Diodes TVS Diodes 600W 25.6V TVS Protection Diode Diode TVS Single Bi-Dir 25.6V 600W 2-Pin SMB T/R Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) Do-214aa (smb) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
VWM 25.6 volts
IPPM 14.5 amps
VC 41.4 volts 41.4 volts 41.4 volts 41.4 volts
VBR 28.5 volts 28.5 volts 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data