Manufacturer: Diodes Incorporated
Win Source Part Number: 1215615-MB254
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: MB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.rectron.com
Manufacturer Package: 4-Square, MB
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: MB254
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 10μA at 400V
Bridge Rectifier Single Phase Standard 400V QC Terminal MB
BRIDGE RECT 1PHASE 400V 25A MB Product overview: MB254 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB254 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 400V 25A MB
BRIDGE RECT 1PHASE 400V 25A MB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1215615-MB254 | MB254-ND | 299-MB254 | 233-MB254 | MB254 |
| Product Name | Bridge Rectifiers - MB254 | Bridge Rectifiers | 400V 25A Diode and Rectifier | BRIDGE RECT 1PHASE 400V 25A MB | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |