Utmel Electronic Limited Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| HONEYWELL 2TL1-3D Toggle Switch, TL Series, Non Illuminated, DPDT, On-On, Panel, 15 A | |
| Multi-function switch Patch 14.35x11.6x3.0 Control reset 3-step toggle switch Up center down button 8P round orphan handle | |
| SWITCH TOGGLE 3PDT 5A 120V | |
| SWITCH TOGGLE 4PDT 5A 120V | |
| SWITCH TOGGLE 4PDT 6A 125V | |
| SWITCH TOGGLE DPDT 0.4VA 20V | |
| SWITCH TOGGLE DPDT 20A 125V | |
| SWITCH TOGGLE DPDT 5A 120V | |
| Switch Toggle Mom OFF Mom SPDT Round Lever PC Pins 5A 250VAC 28VDC PC Mount with Bracket | |
| Switch Toggle ON None ON SPDT Lighted Lever Solder Lug 6A 250VAC 30VDC Panel Mount with Threads | |
| Switch Toggle ON OFF (ON) SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | |
| SWITCH TOGGLE SPDT 0.4VA 20V | |
| SWITCH TOGGLE SPDT 0.4VA 28V | |
| SWITCH TOGGLE SPDT 5A 120V | |
| SWITCH TOGGLE SPDT 5A 125V | |
| SWITCH TOGGLE SPDT 6A 125V | |
| Through Hole Toggle Switches RoHS | |
| Toggle switch ,vertical curved foot with positioning two gears,plug-in,single row high temperature salt spray resistance 24 hours,13.5x6.6x6.3 flat handle black body 4mm | |
| Toggle switch, horizontal sticker with two gears and 6 feet, double rows of high temperature salt spray resistance for 24 hours, 9.0x3.5x3.2, black handle height 4.0mm | |
| Toggle switch, side insert four gears, single row high temperature salt spray 24 hours, 14.6x4.4x7.5, black handle height 5mm | |
| Toggle switch, side plug four, single row of high temperature salt spray 24 hours, 14.6x4.4x7.5, black handle height 2mm | |
| Toggle switch, side plug three gears, single row of high temperature salt spray 24 hours, 12.8x4.4x7.8, black handle height 2mm | |
| Toggle switch, two-position 6-foot, double rows of high temperature salt spray 24 hours, 9.0x3.5x3.2, black handle height 2.0mm | |
| Toggle switch, vertical 3-speed, 9.4x3.5x1.5 Shank height 1.0mm | |
| Toggle switch, vertical straight foot five-speed, insert glass bead, double row high temperature salt spray 24 hours, 19.5x6.6x10.5 flat black handle 5mm | |
| Toggle switch, vertical straight foot five-speed, insert glass bead, double row high temperature salt spray 24 hours, 19.5x6.6x10.5 flat black handle 6mm | |
| Toggle switch, vertical straight foot three gear, plug-in, double rows of high temperature salt spray 24 hours, 12.7x7.7x4.7 V-shaped black handle 4mm | |
| Toggle switch, vertical straight foot three gear, plug-in, single row high temperature salt spray 24 hours, 16.6x6.1x8.5 flat black handle 6mm | |
| Toggle switch, vertical straight foot two-position, plug-in, double row high temperature salt spray resistant 24 hours, 11x6.2x8.6 flat black shank 6mm | |
| Toggle switch, vertical straight foot two-speed, plug-in, single row of high temperature salt spray 24 hours, 8.6x4.5x4.7 flat black handle 3mm | |
| Toggle switch, vertical straight-foot four-speed, plug-in, single-row high-temperature salt spray resistance 24 hours, 14.6x4.5x8 flat black handle 2mm | |
| Toggle switch, vertical two-speed, 3-foot patch, 9x3.6x3.5 handle 2mm | |
| Toggle switch, vertical two-speed, 3-foot patch, 9x3.6x3.5 shank 3mm | |
| Toggle switch,vertical 3-speed,8-foot plug-in,double-row high-temperature salt spray 24 hours,13x3.5x3.2 handle height 3mm | |
| Toggle switch,vertical straight foot three gear,plug-in,single row high temperature salt spray 24 hours,12.7x4.5x4.7 flat black handle 5mm | |
| Toggle switch,vertical straight foot two gear,short foot,single row high temperature high current,13.2x7.2x6.6 arc handle black body full plastic 4mm foot length 3.5 | |
| Toggle switch,vertical straight foot two-speed,plug-in,si ngle row high temperature salt spray 24 hours,13x6.8x6.4 flat red handle 5mm | |
| Toggle switch,vertical two gears,10 feet SMD with positioning,6.6x4.15 x1.4 Shank height 1.5mm | |
| Toggle Switches DPDT TOGGLE SWITCH WATERFPROOF | |
| Toggle Switches SP ON-OFF-(ON) LUG |