ROHM Semiconductor USA, LLC Diodes - Zener - Single - KDZVTR24B KDZVTR24B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 845059-KDZVTR24B Features: Zener Diode 24 V 1 W Package: Reel - TR Family Name: KDZVTR24 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR24BTR, KDZVTR24BCT, KDZVTR24BDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 845059-KDZVTR24B Features: Zener Diode 24 V 1 W Package: Reel - TR Family Name: KDZVTR24 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR24BTR, KDZVTR24BCT, KDZVTR24BDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - KDZVTR24B - 845059-KDZVTR24B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR24B
845059-KDZVTR24B
Diodes - Zener - Single - KDZVTR24B 845059-KDZVTR24B
Manufacturer: Rohm Semiconductor Win Source Part Number: 845059-KDZVTR24B Features: Zener Diode 24 V 1 W Package: Reel - TR Family Name: KDZVTR24 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR24BTR, KDZVTR24BCT, KDZVTR24BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 845059-KDZVTR24B
Features: Zener Diode 24 V 1 W
Package: Reel - TR
Family Name: KDZVTR24
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR24BTR, KDZVTR24BCT, KDZVTR24BDKR

Buy Now Datasheet
25.8V 1W Zener Diode - 287-KDZVTR24B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.8V 1W Zener Diode
287-KDZVTR24B
25.8V 1W Zener Diode 287-KDZVTR24B
DIODE ZENER 25.8V 1W PMDU Product overview: KDZVTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR24B can be used for catalog matching and distributor lookup.

DIODE ZENER 25.8V 1W PMDU Product overview: KDZVTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR24B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - KDZVTR24BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR24BTR-ND
Single Zener Diodes KDZVTR24BTR-ND
Zener Diode 24V 1W Surface Mount PMDU

Zener Diode 24V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR24BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR24BCT-ND
Single Zener Diodes KDZVTR24BCT-ND
Zener Diode 24V 1W Surface Mount PMDU

Zener Diode 24V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR24BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR24BDKR-ND
Single Zener Diodes KDZVTR24BDKR-ND
Zener Diode 24V 1W Surface Mount PMDU

Zener Diode 24V 1W Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR24B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR24B
Discrete Semiconductor Products - Diodes - Zener KDZVTR24B
DIODE ZENER 25.8V 1W PMDU

DIODE ZENER 25.8V 1W PMDU

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR24B
Zener Diodes KDZVTR24B
Zener Diodes 25.31V 7% 1W 2-Pin PMDU

Zener Diodes 25.31V 7% 1W 2-Pin PMDU

Buy Now Datasheet
Zener Diode, 1W, 24V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6368 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 24V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6368
Zener Diode, 1W, 24V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6368
ZENER DIODE, 1W, 24V, SOD-123; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 24V, SOD-123; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - KDZVTR24B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR24B
Single Zener Diodes KDZVTR24B
DIODE ZENER 24V 1W PMDU

DIODE ZENER 24V 1W PMDU

Supplier's Site Datasheet
DIODE ZENER 24V 1W PMDU - 687-KDZVTR24B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 1W PMDU
687-KDZVTR24B
DIODE ZENER 24V 1W PMDU 687-KDZVTR24B
DIODE ZENER 24V 1W PMDU

DIODE ZENER 24V 1W PMDU

Supplier's Site
Diodes >> Zener Diodes - KDZVTR24B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
KDZVTR24B
Diodes >> Zener Diodes KDZVTR24B
Single 24V~27.6V 1W 24V SOD-123FL Zener Diodes ROHS

Single 24V~27.6V 1W 24V SOD-123FL Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 845059-KDZVTR24B 287-KDZVTR24B KDZVTR24BTR-ND KDZVTR24B KDZVTR24B 81Y6368 KDZVTR24B 687-KDZVTR24B KDZVTR24B
Product Name Diodes - Zener - Single - KDZVTR24B 25.8V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1W, 24V, Sod-123; Zener Voltage Vz Typ Rohm Single Zener Diodes DIODE ZENER 24V 1W PMDU Diodes >> Zener Diodes
Package Tape & Reel (TR) PMDU SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 24 volts 25.8 volts 24 volts 25.8 volts 25.31 volts 24 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data