onsemi Diodes, Rectifiers - Single - NSR0140P2T5G NSR0140P2T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025698-NSR0140P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0140P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Alternative Parts (Cross-Reference): NSR0140P2; RB520G-40T2R; RB521G-40FHT2R; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025698-NSR0140P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0140P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Alternative Parts (Cross-Reference): NSR0140P2; RB520G-40T2R; RB521G-40FHT2R; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSR0140P2T5G - 025698-NSR0140P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0140P2T5G
025698-NSR0140P2T5G
Diodes, Rectifiers - Single - NSR0140P2T5G 025698-NSR0140P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 025698-NSR0140P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0140P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Alternative Parts (Cross-Reference): NSR0140P2; RB520G-40T2R; RB521G-40FHT2R; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025698-NSR0140P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2.5pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: NSR0140P2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Alternative Parts (Cross-Reference): NSR0140P2; RB520G-40T2R; RB521G-40FHT2R;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now Datasheet
 - NSR0140P2T5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Low IR Schottky Diode

100 mA, 30 V, Low IR Schottky Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7931011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7931011P
Schottky Diodes & Rectifiers 7931011P
Schottky Diode 40V 70mA SOD-923

Schottky Diode 40V 70mA SOD-923

Supplier's Site
Schottky Diodes & Rectifiers - 7931011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7931011
Schottky Diodes & Rectifiers 7931011
Schottky Diode 40V 70mA SOD-923

Schottky Diode 40V 70mA SOD-923

Supplier's Site
Schottky Diodes & Rectifiers - 1216454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216454
Schottky Diodes & Rectifiers 1216454
Schottky Diode 40V 70mA SOD-923

Schottky Diode 40V 70mA SOD-923

Supplier's Site
Single Diodes - NSR0140P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0140P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0140P2T5GOSTR-ND
Single Diodes NSR0140P2T5GOSTR-ND
Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0140P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0140P2T5GOSCT-ND
Single Diodes NSR0140P2T5GOSCT-ND
Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Diode Schottky 30V 70mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 70mA 30V Diode and Rectifier
280-NSR0140P2T5G
Schottky SMD 70mA 30V Diode and Rectifier 280-NSR0140P2T5G
70mA 30V Schottky Diode, SOD-923, Single, SMD Product overview: NSR0140P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0140P2T5G can be used for catalog matching and distributor lookup.

70mA 30V Schottky Diode, SOD-923, Single, SMD Product overview: NSR0140P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0140P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0140P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0140P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0140P2T5G
DIODE SCHOTTKY 30V 70MA SOD923

DIODE SCHOTTKY 30V 70MA SOD923

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0140P2T5G
Schottky Diodes & Rectifiers NSR0140P2T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE

Schottky Diodes & Rectifiers SCHOTTKY DIODE

Buy Now Datasheet
Single Diodes - NSR0140P2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0140P2T5G
Single Diodes NSR0140P2T5G
DIODE SCHOTTKY 30V 70MA SOD923

DIODE SCHOTTKY 30V 70MA SOD923

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 70MA SOD923 - 598-NSR0140P2T5G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 70MA SOD923
598-NSR0140P2T5G
DIODE SCHOTTKY 30V 70MA SOD923 598-NSR0140P2T5G
DIODE SCHOTTKY 30V 70MA SOD923

DIODE SCHOTTKY 30V 70MA SOD923

Supplier's Site
Schottky Rectifier, 70Ma, 30V, Sod-923; Diode Configuration Onsemi - 10N9704 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma, 30V, Sod-923; Diode Configuration Onsemi
10N9704
Schottky Rectifier, 70Ma, 30V, Sod-923; Diode Configuration Onsemi 10N9704
SCHOTTKY RECTIFIER, 70mA, 30V, SOD-923; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):70mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:500mA; Diode Case Style:SOD-923 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA, 30V, SOD-923; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):70mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:500mA; Diode Case Style:SOD-923 RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 70Ma, 30V, Sod-923, Full Reel; Diode Configuration Onsemi - 27M2677 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma, 30V, Sod-923, Full Reel; Diode Configuration Onsemi
27M2677
Schottky Rectifier, 70Ma, 30V, Sod-923, Full Reel; Diode Configuration Onsemi 27M2677
SCHOTTKY RECTIFIER, 70mA, 30V, SOD-923, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70mA; Forward Voltage Max:350mV; Forward Surge Current:500mA; Operating Temperature Max:125°CRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA, 30V, SOD-923, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70mA; Forward Voltage Max:350mV; Forward Surge Current:500mA; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 025698-NSR0140P2T5G NSR0140P2T5G 7931011P 7931011 NSR0140P2T5GOSDKR-ND 280-NSR0140P2T5G NSR0140P2T5G NSR0140P2T5G NSR0140P2T5G 598-NSR0140P2T5G 10N9704 27M2677
Product Name Diodes, Rectifiers - Single - NSR0140P2T5G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 70mA 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes DIODE SCHOTTKY 30V 70MA SOD923 Schottky Rectifier, 70Ma, 30V, Sod-923; Diode Configuration Onsemi Schottky Rectifier, 70Ma, 30V, Sod-923, Full Reel; Diode Configuration Onsemi
Life Cycle Stage Active Active Active Active
Package SOD-923 SOD-923, 1.0x0.6, 0.43 Max Height SOD-923 Sod-923 Tape and Reel SOD-923 SOD-923 SOD-923 SOD-923
VF 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts 0.3500 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data