Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB400A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB400A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB400A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB400A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB400ALFTR-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB400ALFCT-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB400ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 400V, Do-214Aa; Product Range Littelfuse - 01P7407 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 400V, Do-214Aa; Product Range Littelfuse
01P7407
Tvs Diode, 600W, 400V, Do-214Aa; Product Range Littelfuse 01P7407
TVS DIODE, 600W, 400V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:380V RoHS Compliant: Yes

TVS DIODE, 600W, 400V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:380V RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 400V, 600W, 5%, Uni, Smb; Product Range Littelfuse - 84R0334 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400V, 600W, 5%, Uni, Smb; Product Range Littelfuse
84R0334
Diode, Tvs, 400V, 600W, 5%, Uni, Smb; Product Range Littelfuse 84R0334
DIODE, TVS, 400V, 600W, 5%, UNI, SMB; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400V, 600W, 5%, UNI, SMB; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:342V; Clamping Voltage Max:548V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 342V, Unidir, Do-214Aa; Product Range Littelfuse - 57AC7352 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 342V, Unidir, Do-214Aa; Product Range Littelfuse
57AC7352
Tvs Diode, 600W, 342V, Unidir, Do-214Aa; Product Range Littelfuse 57AC7352
TVS DIODE, 600W, 342V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:342V; Clamping Voltage Vc Max:548V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 342V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:342V; Clamping Voltage Vc Max:548V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - P6SMB400A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB400A
TVS Diodes P6SMB400A
TVS DIODE 342VWM 548VC DO214AA

TVS DIODE 342VWM 548VC DO214AA

Supplier's Site Datasheet
TVS DIODE 342V 548V DO214AA - 461-P6SMB400A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 342V 548V DO214AA
461-P6SMB400A
TVS DIODE 342V 548V DO214AA 461-P6SMB400A
TVS DIODE 342V 548V DO214AA

TVS DIODE 342V 548V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB400A P6SMB400ALFTR-ND 01P7407 84R0334 57AC7352 P6SMB400A 461-P6SMB400A
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes Tvs Diode, 600W, 400V, Do-214Aa; Product Range Littelfuse Diode, Tvs, 400V, 600W, 5%, Uni, Smb; Product Range Littelfuse Tvs Diode, 600W, 342V, Unidir, Do-214Aa; Product Range Littelfuse TVS Diodes TVS DIODE 342V 548V DO214AA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VC 548 volts 548 volts 548 volts 548 volts 548 volts
VBR 380 to 420 volts 380 volts 380 volts 380 volts 380 volts
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data