Utmel Electronic Limited Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| 0.125A 1 2.9Ω 400Ω@100MHz ±25% 0201 Ferrite Beads ROHS | |
| 0.2A 0.6Ω 2.2kΩ@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 0.2A 0.65Ω 600Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 0.75A 33Ω@100MHz 0201 Ferrite Beads ROHS | |
| 0201 Ferrite Beads ROHS | |
| 0402 Ferrite Beads ROHS | |
| 0603 Ferrite Beads ROHS | |
| 0805 Ferrite Beads ROHS | |
| 1 0Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1 0Ω@100MHz ±25% 1210 Ferrite Beads ROHS | |
| 1 19Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 1 22Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1 26Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 1 26Ω@100MHz ±25% 1812 Ferrite Beads ROHS | |
| 1 32Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1 330Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 1 400Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1 400Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 1 47Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1 470Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 1 50Ω@100MHz Axial Leaded Ferrite Beads ROHS | |
| 1 75Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 1.3A 120mΩ 120Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 1.5A 1 120mΩ 220Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1.8A 1 60mΩ 30Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1000mA 1 0.1Ω 60Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 1000mA 1 0.1Ω 80Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 100mA 1 500mΩ 300Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 100mA 1 800mΩ 600Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 1206 Ferrite Beads ROHS | |
| 150mA 1 1.2Ω 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 160mA 1 1.5Ω 600Ω@100MHz ±25% 0201 Ferrite Beads ROHS | |
| 1A 1 100mΩ 60Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 1A 1 120mΩ 50Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1A 1 150mΩ 120Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 1A 1 150mΩ 70Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1A 1 150mΩ 80Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 1A 1 250mΩ 180Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 1A 1 400Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 2.5A 1 150mΩ 150Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 2.5A 1 80mΩ 80Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 200mA 1 1Ω 1kΩ@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 200mA 1 350mΩ 300Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 200mA 1 800mΩ 240Ω@100MHz ±25% 0201 Ferrite Beads ROHS | |
| 200mA 1 900mΩ 2.5kΩ@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 2A 0.08Ω 180Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 2A 0.08Ω 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 2A 1 100mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 2A 1 100mΩ 120Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 2A 1 100mΩ 150Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 2A 1 100mΩ 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 2A 1 100mΩ 300Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 2A 1 100mΩ 60Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 2A 1 100mΩ 80Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 2A 1 200mΩ 300Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 2A 1 600Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 2A 120Ω@100MHz 0603 Ferrite Beads ROHS | |
| 2A 50mΩ 120Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 30Ω@100MHz 1206 Ferrite Beads ROHS | |
| 300mA 1 150Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 300mA 1 150mΩ 26Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 300mA 1 200mΩ 70Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 300mA 1 400mΩ 120Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 300mA 1 400mΩ 1kΩ@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 300mA 1 400mΩ 220Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 300mA 1 650mΩ 1kΩ@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 300mA 1 650mΩ 470Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 330Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 3A 0.03Ω 60Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 3A 1 0.025Ω 180Ω@100MHz ±25% SMD Ferrite Beads ROHS | |
| 3A 1 0.05Ω 220Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 3A 1 0.05Ω 30Ω@100MHz ±25% 1210 Ferrite Beads ROHS | |
| 3A 1 0.10Ω 80Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 3A 1 100mΩ 60Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 3A 1 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 3A 1 30mΩ 7Ω@100MHz 0~11Ω 0805 Ferrite Beads ROHS | |
| 3A 1 40mΩ 150Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 3A 1 40mΩ 180Ω@100MHz ±25% 1806 Ferrite Beads ROHS | |
| 3A 1 40mΩ 1kΩ@100MHz ±25% 1812 Ferrite Beads ROHS | |
| 3A 1 40mΩ 220Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 3A 1 40mΩ 30Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 3A 1 40mΩ 80Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 3A 1 50mΩ 100Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 3A 1 50mΩ 26Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 3A 1 70mΩ 60Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 400mA 1 0.2Ω 220Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 400mA 1 350mΩ 1kΩ@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 4030 Ferrite Beads ROHS | |
| 4A 0.03Ω 680Ω@100MHz ±25% 1812 Ferrite Beads ROHS | |
| 4A 1 0.03Ω 80Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 4A 1 30mΩ 19Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 4A 1 30mΩ 30Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 4A 1 30mΩ 60Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 4A 1 60mΩ 60Ω@100MHz ±25% 1210 Ferrite Beads ROHS | |
| 4A 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 500mA 1 180mΩ 100Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 500mA 1 250mΩ 120Ω@100MHz ±25% 1812 Ferrite Beads ROHS | |
| 500mA 1 300mΩ 100Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 500mA 1 350mΩ 300Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 500mA 1 400mΩ 220Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 500mA 1 550mΩ 800Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 500mA 1 650mΩ 1.2kΩ@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 500mA 1 800mΩ 600Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 50mA 1 1.2Ω 2.5kΩ@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 50mA 1 900mΩ 2kΩ@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 5A 0.03Ω 120Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 5A 1 20mΩ 120Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 5A 1 20mΩ 17Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 5A 1 20mΩ 30Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 60Ω@100MHz 0805 Ferrite Beads ROHS | |
| 600mA 1 0.3Ω 500Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 600mA 1 100mΩ 7Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 600mA 1 60mΩ 11Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 6A 0.01Ω 30Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 6A 0.012Ω 60Ω@100MHz ±25% SMD Ferrite Beads ROHS | |
| 6A 1 10mΩ 10Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 6A 1 15mΩ 26Ω@100MHz ±25% 1206 Ferrite Beads ROHS | |
| 700mA 1 160mΩ 120Ω@100MHz ±25% 0201 Ferrite Beads ROHS | |
| 700mA 1 200mΩ 30Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 700mA 1 60mΩ 26Ω@100MHz ±25% 0402 Ferrite Beads ROHS | |
| 800mA 1 0.15Ω 70Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 800mA 1 200mΩ 120Ω@100MHz ±25% 0805 Ferrite Beads ROHS | |
| 800mA 1 250mΩ 600Ω@100MHz ±25% 0603 Ferrite Beads ROHS | |
| 8A 0.01Ω 100Ω@100MHz ±25% 1812 Ferrite Beads ROHS | |
| 900mA 1 80mΩ 0Ω@100MHz 0~15Ω 0805 Ferrite Beads ROHS | |
| BEAD FERRITE 600 OHM 100MA 1608 | |
| BLM Series 8 mOhm 6 A 0603 (1608 metric) Surface Mount Ferrite Bead | |
| Bourns 100 µH ±5% Ferrite DR Leaded Inductor, Max SRF: 5.5MHz, Q: 60, 165mA Idc, 4.1O Rdc 78F | |
| FAIR-RITE - 2506031017Y0 - FERRITE BEAD, 0.15OHM, 400MA, 0603 | |
| FAIR-RITE - 2508056017Y0 - FERRITE BEAD, 0.35OHM, 300MA, 0805 | |
| FAIR-RITE - 2743021447 - FERRITE PERLE, 95OHM | |
| FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM | |
| FAIR-RITE 0443164251 FERRITE CORE, SPLIT, 6.3MM, 275OHM | |
| FAIR-RITE 2643021801 FERRITE CORE, CYLINDRICAL, 131OHM | |
| FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM | |
| FAIR-RITE 2643375002 FERRITE CORE, CYLINDRICAL, 115OHM | |
| FAIR-RITE 2643626402 FERRITE CORE, CYLINDRICAL, 196OHM | |
| FAIR-RITE 2661022401 FERRITE CORE, CYLINDRICAL, 58OHM/100MHZ, 1GHZ | |
| FAIR-RITE 2843000202 FERRITE CORE, CYLINDRICAL, 180 OHM/100MHZ, 300MHZ | |
| FAIR-RITE 2961666681 FERRITE CORE, CYLINDRICAL, 380 OHM/100MHZ, 500MHZ | |
| Ferrite Accessories Coil Former Black Polyterephthalate | |
| FERRITE BEAD 1 KOHM 0603 1LN | |
| FERRITE BEAD 1 KOHM 0805 1LN | |
| FERRITE BEAD 10 OHM 0402 1LN | |
| FERRITE BEAD 100 OHM 0805 1LN | |
| FERRITE BEAD 115 OHM 1812 1LN | |
| FERRITE BEAD 120 OHM 0201 1LN | |
| FERRITE BEAD 120 OHM 0402 1LN | |
| FERRITE BEAD 120 OHM 0603 1LN | |
| FERRITE BEAD 120 OHM 0805 1LN | |
| FERRITE BEAD 2.2 KOHM 0603 1LN | |
| FERRITE BEAD 2.7 KOHM 0805 1LN | |
| FERRITE BEAD 20 OHM 0402 1LN | |
| FERRITE BEAD 22 OHM 0201 1LN | |
| FERRITE BEAD 22 OHM 0402 1LN | |
| FERRITE BEAD 220 OHM 0402 1LN | |
| FERRITE BEAD 220 OHM 0603 1LN | |
| FERRITE BEAD 240 OHM 0201 1LN | |
| FERRITE BEAD 240 OHM 0402 1LN | |
| FERRITE BEAD 28 OHM 0603 1LN | |
| FERRITE BEAD 30 OHM 0402 1LN | |
| FERRITE BEAD 30 OHM 0603 1LN | |
| FERRITE BEAD 30 OHM 0805 1LN | |
| FERRITE BEAD 300 OHM 0603 1LN | |
| FERRITE BEAD 31 OHM 2SMD 1LN | |
| FERRITE BEAD 33 OHM 0402 1LN | |
| FERRITE BEAD 4.6KOHM 0402 1LN | |
| FERRITE BEAD 40 OHM 0402 1LN | |
| FERRITE BEAD 47 OHM 0603 1LN | |
| FERRITE BEAD 470 OHM 0201 1LN | |
| FERRITE BEAD 470 OHM 0402 1LN | |
| FERRITE BEAD 470 OHM 0603 1LN | |
| FERRITE BEAD 470 OHM 0805 1LN | |
| FERRITE BEAD 5 OHM 0402 1LN | |
| FERRITE BEAD 50 OHM 1206 1LN | |
| FERRITE BEAD 50 OHM 1206 | |
| FERRITE BEAD 60 OHM 0402 1LN | |
| FERRITE BEAD 60 OHM 0603 1LN | |
| FERRITE BEAD 600 OHM 0201 1LN | |
| FERRITE BEAD 600 OHM 0402 1LN | |
| FERRITE BEAD 600 OHM 0603 1LN | |
| FERRITE BEAD 600 OHM 1206 1LN | |
| FERRITE BEAD 600 OHM 1210 1LN | |
| FERRITE BEAD 8 OHM 0603 1LN | |
| FERRITE BEAD 80 OHM 0201 1LN | |
| FERRITE BEAD 80 OHM 0805 1LN | |
| FERRITE BEAD, 0805, 32mOHM, 2.5A - More Details | |
| FERRITE BEAD | |
| Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm | |
| Ferrite Beads 0402 120ohms 500mA SMD Signal Line | |
| Ferrite Beads 0402 330ohm 1200mA +/-25% | |
| Ferrite Beads 0402 33ohm 3000mA +/-25% | |
| Ferrite Beads 0603 220ohms 500mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 240ohms 300mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 300ohms 300mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 300ohms 500mA SMD Signal Line | |
| Ferrite Beads 0603 30ohms 1500mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 470ohms GHz Gen Use Tape | |
| Ferrite Beads 0603 470ohms HiSpeed Signal Line Tape | |
| Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 600ohms 500mA SMD Signal Line | |
| Ferrite Beads 0603 60ohms 800mA Signal Line AEC-Q200 | |
| Ferrite Beads 0603 80ohms 500mA SMD Signal Line | |
| Ferrite Beads 0805 180ohms 600mA Signal Line AEC-Q200 | |
| Ferrite Beads 0805 1Kohms HiSpeed Signal Line Tape | |
| Ferrite Beads 0805 330ohms 2500mA Power Line AEC-Q200 | |
| Ferrite Beads 0805 80ohms 800mA Signal Line AEC-Q200 | |
| Ferrite Beads 1210 6.8ohm 30% | |
| Ferrite Beads 31ohms@100MHz 1.5A Signal Line AEC-Q200 | |
| Ferrite Beads 470Ohm 25% 310mA | |
| Ferrite Beads 47Ohm 25% 200mA | |
| Ferrite Beads Axial 133Ohm 100MHz T/R | |
| Ferrite Beads Axial 91Ohm 100MHz T/R | |
| Ferrite Beads Chip Array 120Ohm 25% 100MHz 200mA 350mOhm DCR 0804 Paper T/R | |
| Ferrite Beads Chip Array 1KOhm 25% 100MHz 50mA 550mOhm DCR 1206 Paper T/R | |
| Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R | |
| Ferrite Beads Chip Array 220Ohm 25% 100MHz 50mA 700mOhm DCR 0804 Paper T/R | |
| Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R | |
| Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 450mOhm DCR 1206 Paper T/R | |
| Ferrite Beads HI CUR CHIP BD 0806 AEC-Q200 250OHMS 30% | |
| Ferrite Beads HI CUR CHIP BD 1806 110OHMS 25% | |
| Ferrite Beads HI CUR CHIP BD 1812 2000OHMS 25% | |
| Ferrite Beads Multi-Layer 10Ohm 25% 100MHz 1A 50mOhm DCR 0603 Paper T/R | |
| Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 600mA 170mOhm DCR 0402 T/R | |
| Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 1.5A 90mOhm DCR 0402 T/R | |
| Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 200mA 700mOhm DCR 0603 Automotive T/R | |
| Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R | |
| Ferrite Beads Multi-Layer 2.25KOhm 100MHz 200mA 600mOhm DCR 0805 Plastic T/R | |
| Ferrite Beads Multi-Layer 2.2KOhm 25% 100MHz 200mA 600mOhm DCR 0805 Paper T/R | |
| Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R | |
| Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 350mA 200mOhm DCR 1206 T/R | |
| Ferrite Beads Multi-Layer 30Ohm 10Ohm 100MHz 1.8A 60mOhm DCR 0603 Automotive T/R | |
| Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 15mOhm DCR 0805 T/R | |
| Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 40mOhm DCR 0805 T/R | |
| Ferrite Beads Multi-Layer 33Ohm 25% 100MHz 0.15A 0.85Ohm DCR 0201 T/R | |
| Ferrite Beads Multi-Layer 400Ohm 25% 100MHz 200mA 850mOhm DCR 0805 T/R | |
| Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 100mA 900mOhm DCR 0603 Paper T/R | |
| Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 200mA 1.1Ohm DCR 0805 Paper T/R | |
| Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 200mA 650mOhm DCR 0603 Paper T/R | |
| Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 300mA 450mOhm DCR 0603 Paper T/R | |
| Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 1.5A 20mOhm DCR 1210 T/R | |
| Ferrite Beads Multi-Layer 750Ohm 25% 100MHz 200mA 400mOhm DCR 0805 Paper T/R | |
| Ferrite Beads Multi-Layer High Current 60Ohm 25% 100MHz 6A 10mOhm DCR 1806 Embossed T/R | |
| Ferrite Beads Multi-Layer Power 120Ohm 25% 100MHz 2A 0.05Ohm DCR 0603 Automotive T/R | |
| Ferrite Beads MULTILYR CHP BD 0201 600 OHM 25% | |
| Ferrite Beads MULTILYR CHP BD 0804 68OHMS 25% | |
| Ferrite Beads MULTILYR CHP BD 1206 120OHMS 25% | |
| Ferrite Beads MULTILYR CHP BD 1206 600OHMS 25% | |
| Ferrite Beads Radial 6A Ammo Pack | |
| Ferrite Beads Radial 7A Bulk | |
| Ferrite Cable Cores 140ohms 100MHz 22.94mm Inside Slot | |
| Ferrite Cable Cores 154ohms 100MHz 23mm Inside Slot | |
| FERRITE CHIP 120 OHM 210MA 01005 | |
| FERRITE CHIP 390 OHM 500MA 0603 | |
| FERRITE CHIP 470 OHM 500MA 0603 | |
| FERRITE CHIP 600 OHM 300MA 0402 | |
| FERRITE CHIP 70 OHM 260MA 01005 | |
| FERRITE CHIP 80 OHM 1000MA 1806 | |
| FERRITE CHIP BEAD 10 OHM SMD | |
| FERRITE CHIP BEAD 22 OHM 0402 | |
| Ferrite Chip, 1 Function(s), 0.15A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 1005, 2 PIN | |
| Ferrite Chip, 1 Function(s), 0.2A, LEAD FREE, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 0.6A, ROHS COMPLIANT, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 1.5A, ROHS COMPLIANT, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 1.7A, ROHS COMPLIANT, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 2.5A, ROHS COMPLIANT, SMD, 2 PIN | |
| Ferrite Chip, 1 Function(s), 3A, ROHS COMPLIANT, SMD, 2 PIN | |
| FERRITE CORE 100 OHM HINGED 9MM | |
| FERRITE CORE 110 OHM SOLID | |
| Ferrite Core Bead 15.9mm 9.5mm Suppression Component | |
| Ferrite Core Bead 6.35mm 9.5mm Suppression Component | |
| Ferrite Core E Core 20.4mm 5.9mm 10.1mm General Application | |
| FERRITE CORE E N87 1PC | |
| Ferrite Core EF Core 16mm 4.7mm 8.2mm Common Mode Chokes/Broadband Applications | |
| FERRITE CORE EFD N87 1PC | |
| FERRITE CORE ETD N87 1PC | |
| FERRITE CORE P 2.8UH N48 | |
| FERRITE CORE TOROID 4.16UH N30 | |
| FERRITE CORE TOROID 6.44UH T38 | |
| Ferrite Toroids / Ferrite Rings 44 Multi Hole Plate 5.86x3.86x1.52MM | |
| FERRITEBEAD SMD Z100MHZ=1000OHM | |
| General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE | |
| General Purpose Inductor, 10uH, 20%, 1 Element, Ferrite-Core, SMD, 2012M, CHIP, 2012M, ROHS COMPLIANT | |
| General Purpose Inductor, 12uH, 5%, 1 Element, Ferrite-Core, SMD, 0805, CHIP, 0805, ROHS COMPLIANT | |
| IHLB Series 0805 600 Ω 2 A 0.1 Ω DCR Surface Mount Chip Ferrite Bead | |
| Ind Chip Bead 1K Ohm 25% 100MHz Ferrite 200mA 0603 Punched Paper T/R | |
| Ind Chip Bead Multi-Layer 10Ohm 25% 100MHz Ferrite 500mA 0402 T/R | |
| Ind Chip Bead Multi-Layer 330Ohm 25% 100MHz Ferrite 1.2A 0603 T/R | |
| Ind Chip Bead Multi-Layer 470Ohm 25% 100MHz Ferrite 500mA 0603 Punched Paper T/R | |
| Ind Chip Bead Multi-Layer 8Ohm 30% 100MHz Ferrite 4A 0805 T/R | |
| Ind Chip Bead Multi-Layer 90Ohm 25% 100MHz Ferrite 4A 1806 T/R | |
| Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R | |
| Ind Chip Shielded Multi-Layer 1.5uH 10% 10MHz 50Q-Factor Ferrite 50mA 0603 T/R | |
| Ind Chip Wirewound 2.2uH 20% 7.96MHz Ferrite 430mA 0805 Embossed T/R | |
| Ind Chip Wirewound 22uH 10% 2.52MHz Ferrite 115mA 1007 Embossed T/R | |
| Ind Chip Wirewound 4.7uH 20% 7.96MHz Ferrite 190mA 0805 Embossed T/R | |
| Ind Data Line Ferrite Choke 51uH 25% 100KHz 500mA T/R | |
| Ind General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 15Q-Factor Ferrite 1.42A 2220 Blister T/R | |
| Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 15Q-Factor Ferrite 35mA 0603 Paper T/R | |
| Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R | |
| Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 12uH 10% 1MHz 35Q-Factor Ferrite 95mA 1206 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 340mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 470uH 5% 1KHz 40Q-Factor Ferrite 80mA 1812 Embossed T/R | |
| Ind High Current Chip Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 810mA 2220 Blister T/R | |
| Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL | |
| Ind Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 120mA 0805 Embossed T/R | |
| Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R | |
| Ind Power Line Choke 39mH -30% to 50% 10KHz Ferrite 1.2A Pin Tray | |
| Ind Power Shielded 2.2uH 30% 100KHz Ferrite 6.5A T/R | |
| Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 24Q-Factor 6A T&R | |
| Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R | |
| Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R | |
| Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/ | |
| Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R | |
| Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R | |
| Ind Power Shielded Wirewound 4.7uH 30% 100KHz Ferrite 1.65A 1212 Carrier T/R | |
| Ind Power Shielded Wirewound 5.6uH 20% 100KHz Ferrite 3.9A Carrier T/R | |
| Ind Power Shielded Wirewound 6.8uH 25% 100KHz Ferrite 1.7A Carrier T/R | |
| Ind Power Wirewound 10uH 20% 100KHz Ferrite 850mA Embossed T/R | |
| Ind Power Wirewound 1mH 20% 100KHz Ferrite 100mA 1210 Embossed T/R | |
| Ind Power Wirewound 4.7uH 20% 100KHz Ferrite 1.4A Embossed T/R | |
| Ind RF Chip Unshielded Wirewound 3nH 0.2nH 100MHz 13Q-Factor Ferrite 670mA 0603 Paper T/R | |
| Inductor Chip Molded Wirewound 10uH 5% 1MHz 27Q-Factor Ferrite 180mA 1.6Ohm DCR 1210 Automotive Blister T/R | |
| Inductor Chip Wirewound 15uH 20% 2.52MHz Ferrite 100mA 1.69Ohm DCR 0805 T/R | |
| Inductor Chip Wirewound 1uH 20% 7.96MHz Ferrite 890mA 84.5mOhm DCR 1007 T/R | |
| Inductor Chip Wirewound 22uH 20% 2.52MHz Ferrite 50mA 1.3Ohm DCR 0603 T/R | |
| Inductor Chip Wirewound 6.8uH 5% 7.96MHz 25Q-Factor Ferrite 240mA 1.261Ohm DCR 0806 T/R | |
| Inductor General Purpose Chip Molded Wirewound 120uH 5% 100KHz 40Q-Factor Ferrite 100mA 10Ohm DCR 1812 T/R | |
| Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R | |
| Inductor General Purpose Chip Unshielded Wirewound 220uH 10% 1MHz 40Q-Factor Ferrite 110mA 5.4Ohm DCR 1812 T/R | |
| Inductor General Purpose Chip Wirewound 4.7uH 20% 100KHz Ferrite 0.68A 0.13Ohm DCR 1210 T/R | |
| Inductor High Frequency Chip Wirewound 10uH 5% 2.52MHz 10Q-Factor Ferrite 80mA 5Ohm DCR 0805 T/R | |
| Inductor Power Chip Multi-Layer 4.7uH 20% 1MHz Ferrite 700mA 280mOhm DCR 0805 T/R | |
| Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R | |
| Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.05A 130mOhm DCR 0805 Embossed T/R | |
| Inductor Power Chip Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.6A 60mOhm DCR 1008 Embossed T/R | |
| Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R | |
| Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R | |
| Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R | |
| Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R | |
| Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R | |
| Inductor Power Chip Shielded Wirewound 3.3uH 20% 1MHz Ferrite 1.77A 78mOhm DCR 1515 Embossed T/R | |
| Inductor Power Chip Unshielded Wirewound 150uH 20% 100KHz Ferrite 420mA 2.66Ohm DCR 2220 T/R | |
| Inductor Power Chip Unshielded Wirewound 15uH 10% 1MHz Ferrite 570mA 320mOhm DCR 1812 Embossed T/R | |
| Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R | |
| Inductor Power Chip Wirewound 1uH 20% 100KHz Ferrite 1.44A 71.5mOhm DCR 1210 T/R | |
| Inductor Power Chip Wirewound 22uH 20% 2.52MHz Ferrite 0.46A 1.001Ohm DCR 1007 T/R | |
| Inductor Power Chip Wirewound 68uH 10% 100KHz Ferrite 190mA 3.64Ohm DCR 0806 T/R | |
| Inductor Power Shielded Drum Core 15uH 30% 100KHz Ferrite 1.02A 213mOhm DCR 1515 T/R | |
| Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.7A 0.338Ohm DCR 0805 T/R | |
| Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 600mA 520mOhm DCR 0805 T/R | |
| Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 1.37A 90mOhm DCR 1212 T/R | |
| Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 450mA 540mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.5A 237mOhm DCR 2020 Blister T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.8A 63.8mOhm DCR 2424 Blister T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 1uH 30% 100KHz Ferrite 1.3A 92.4mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 3A 20mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Ferrite 1.75A 84mOhm DCR 1212 Blister T/R | |
| Inductor Power Shielded Wirewound 2.2uH 30% 100KHz Ferrite 2.23A 60mOhm DCR 1515 Blister T/R | |
| Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.05A 0.234Ohm DCR T/R | |
| Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 52mOhm DCR Automotive Blister T/R | |
| Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.5A 0.073Ohm DCR T/R | |
| Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R | |
| Inductor Power Shielded Wirewound 3.9uH 20% 100KHz Ferrite 7.5A 12.5mOhm DCR Blister T/R | |
| Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.58A 0.8Ohm DCR Automotive T/R | |
| Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.4A 183.3mOhm DCR 2424 T/R | |
| Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.1A 38mOhm DCR T/R | |
| Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 290mA 2Ohm DCR Blister T/R | |
| Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 890mA 228mOhm DCR 1212 T/R | |
| Inductor Power Shielded Wirewound 6.8uH 30% 100KHz Ferrite 3.7A 32.5mOhm DCR 3131 T/R | |
| Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 770mA 546mOhm DCR 2424 T/R | |
| Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 950mA 395.2mOhm DCR 2424 T/R | |
| Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag | |
| Inductor Power Wirewound 220uH 10% 100KHz Ferrite 240mA 2.72Ohm DCR Automotive Blister T/R | |
| Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag | |
| Inductor RF Chip Shielded Multi-Layer 560nH 5% 25MHz 25Q-Factor Ferrite 150mA 550mOhm DCR 0805 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 0.33uH 5% 10MHz Ferrite 0.63A 0.25Ohm DCR 0603 T/R | |
| Inductor RF Chip Unshielded Wirewound 160nH 5% 100MHz Ferrite 480mA 330mOhm DCR 0402 T/R | |
| Inductor RF Chip Unshielded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 400mA 700mOhm DCR 1210 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 320mA 1Ohm DCR 1210 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 330uH 5% 796KHz 20Q-Factor Ferrite 40mA 34Ohm DCR 1210 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 4.7uH 5% 7.96MHz 30Q-Factor Ferrite 220mA 1.5Ohm DCR 1210 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R | |
| Inductor RF Chip Unshielded Wirewound 68uH 5% 2.52MHz 20Q-Factor Ferrite 70mA 16.6Ohm DCR 1008 T/R | |
| Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz | |
| Inductor: ferrite; SMD; 1812; 680uH; 50mA; 30Ω; Q: 30; ftest: 0.796MHz | |
| MURATA - BLM15BD182SN1D - Ferrite Bead, 0402 [1005 Metric], 1.8 kohm, 100 mA, BLM15B Series, 1.4 ohm, ± 25% | |
| MURATA - BLM31AJ601SN1L - FERRITE BEAD, 0.9OHM, 200mA, 1206 | |
| MURATA BLM18BB141SN1DFERRIT E BEAD, 140 OHM, 450MA, 0603 | |
| MURATA BLM18HD102SN1DFERRIT E BEAD, 1K, 0.05A, 0603 | |
| RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag | |
| RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag | |
| SMD,2.5x2x0.9mm Ferrite Beads ROHS | |
| TAIYO YUDEN - BK2125HM601-T - Ferrite Bead, 0805 [2012 Metric], 600 ohm, 500 mA, BK Series, 0.25 ohm, ± 25% | |
| TAIYO YUDEN - FBMH3225HM102NT - Ferrite Bead, 1210 [3225 Metric], 1 kohm, 2 A, FB Series, 0.1 ohm, ± 30% | |
| TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603 | |
| TDK MMZ1608D301BTA00FERR ITE BEAD, 300 OHM, 300mA, 0603 , FULL REEL | |
| TDK MMZ1608S121ATA00FERR ITE BEAD, 120 OHM, 500mA, 0603 , FULL REEL | |
| TDK MMZ1608S400ATA00 FERRITE BEAD, 40 OHM, 600mA, 0603 | |
| TDK MMZ2012D800BT000FERR ITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL | |
| TDK MMZ2012Y150BT000 FERRITE BEAD, 15 OHM, 1.5A, 0805 , FULL REEL | |
| TDK MPZ1005S121CT000FERR ITE BEAD, 0.09OHM, 1.2A, 0402, FULL REEL | |
| TDK ZCAT1325-0530A-BKFER RITE CORE, SPLIT, 5, 50 OHM, BLACK |