Utmel Electronic Limited Datasheets for Differential Amplifier Chips
Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared between them.
Differential Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70 | |
| 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85 | |
| Analog Comparators Quad Diff Comparator | |
| Clock Buffer 1-to-5 Diff-to-3.3V LVPECL Fanout Buffer | |
| Clock Drivers & Distribution 2.5V Ph Lock Loop Diff Clock Driver | |
| Differential Amplifiers EL5171ISZ 200MHZ DIF DRVR EXTERNAL FEEDB | |
| Differential Buffer for PCI Express 48-Pin SSOP T/R | |
| Differential Comparator With Strobes 8-SOIC -40 to 125 | |
| Dual Port VDSL2 Differential Line Driver Amplifier 24-HTSSOP -40 to 85 | |
| Fully Differential Input/Output High Slew ate Amplifier 8-SOIC 0 to 70 | |
| High Speed Operational Amplifiers Low-Power ADSL Diff Receiver | |
| High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85 | |
| High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD 0 to 70 | |
| High-Speed Fully-Differential Amplifiers 8-SOIC 0 to 70 | |
| High-Speed Fully-Differential Amplifiers with power-down 8-SOIC 0 to 70 | |
| High-Speed, Precision Difference Amplifier 8-SOIC | |
| IC AMP AUDIO DIFF OUT SD 8-DFN | |
| IC AMP VIDEO 2STAGE DIFF 14-SOIC | |
| IC AMP VIDEO 2STAGE DIFF 8-SOIC | |
| IC AUDIO DIFF RCVR 8-SOIC | |
| IC BUFFER 4OUTPUT DIFF 28-TSSOP | |
| IC BUFFER 4OUTPUT DIFF 28TSSOP | |
| IC BUFFER 8OUTPUT DIFF 48-SSOP | |
| IC CLK BUFFER DIFF-LVDS 16TSSOP | |
| IC COMPARATOR DUAL DIFF 8-SOP | |
| IC COMPARATOR DUAL DIFF 8MSOP | |
| IC COMPARATOR DUAL DIFF MSOP-8 | |
| IC COMPARATOR HS DIFF 14-SOIC | |
| IC COMPARATOR QUAD DIFF SO-14 | |
| IC DIFF AMP W/AGC HI-FREQ 8-SOP | |
| IC DIFF COMPARATOR DUAL 8SO | |
| IC DIFF COMPARATOR QUAD 14-SOIC | |
| IC DIFF COMPARATOR QUAD 14-TSSOP | |
| IC DIFF COMPARATOR STROBE 8-DIP | |
| IC DIFF COMPARATOR STROBE 8-SOIC | |
| IC DIFF COMPARATOR STROBE 8TSSOP | |
| IC DUAL DIFF COMPARATOR 8-SOIC | |
| IC DUAL DIFF COMPARATOR 8-TSSOP | |
| IC DUAL GP DIFF COMPARATR 8-SOIC | |
| IC DUAL GP DIFF COMPARATR 8SOIC | |
| IC DUAL GP DIFF COMPARATR 8VSSOP | |
| IC HS DIFF COMPARATOR 8-SOIC | |
| IC LP STRB DIFF COMPARATR 8-DIP | |
| IC LP STRB DIFF COMPARATR 8-SOIC | |
| IC LP STRB DIFF COMPARATR 8SO | |
| IC OPAMP DIFF 1 CIRCUIT 8MSOP | |
| IC OPAMP DIFF 1 CIRCUIT 8SOIC | |
| IC OPAMP DIFF 1 CIRCUIT 8VSSOP | |
| IC OPAMP DIFF 1.2GHZ RRO 16QFN | |
| IC OPAMP DIFF 1.5MHZ 8SOIC | |
| IC OPAMP DIFF 1.5MHZ DUAL 14SOIC | |
| IC OPAMP DIFF 1.5MHZ SGL 8SOIC | |
| IC OPAMP DIFF 100MHZ 10MSOP | |
| IC OPAMP DIFF 100MHZ 24QSOP | |
| IC OPAMP DIFF 100MHZ 8MSOP | |
| IC OPAMP DIFF 100MHZ 8SOIC | |
| IC OPAMP DIFF 150KHZ DUAL 14SOIC | |
| IC OPAMP DIFF 150KHZ SGL 8SOIC | |
| IC OPAMP DIFF 2 CIRCUIT 14SOIC | |
| IC OPAMP DIFF 2.4GHZ 24WQFN | |
| IC OPAMP DIFF 2.8GHZ 16QFN | |
| IC OPAMP DIFF 200MHZ 24QSOP | |
| IC OPAMP DIFF 200MHZ 8MSOP | |
| IC OPAMP DIFF 200MHZ 8SOIC | |
| IC OPAMP DIFF 205MHZ 8SOIC | |
| IC OPAMP DIFF 210MHZ 8MSOP | |
| IC OPAMP DIFF 210MHZ SGL 8MSOP | |
| IC OPAMP DIFF 225MHZ 8MSOP | |
| IC OPAMP DIFF 225MHZ 8VSSOP | |
| IC OPAMP DIFF 225MHZ SGL 8MSOP | |
| IC OPAMP DIFF 2GHZ 16QFN | |
| IC OPAMP DIFF 300KHZ 8SOIC | |
| IC OPAMP DIFF 300MHZ 8MSOP | |
| IC OPAMP DIFF 300MHZ SGL 8MSOP | |
| IC OPAMP DIFF 300MHZ SGL 8SOIC | |
| IC OPAMP DIFF 350MHZ 10MSOP | |
| IC OPAMP DIFF 350MHZ 28QSOP | |
| IC OPAMP DIFF 3GHZ 16QFN | |
| IC OPAMP DIFF 400MHZ 8SOIC | |
| IC OPAMP DIFF 450MHZ 24QSOP | |
| IC OPAMP DIFF 500KHZ 8SOIC | |
| IC OPAMP LIMIT DIFF 4.5GHZ 16QFN | |
| IC OPAMP VGA DIFF 42MHZ 48VQFN | |
| IC QUAD DIFF COMPARATOR 14-DIP | |
| IC QUAD DIFF COMPARATOR 14-SOIC | |
| IC QUAD DIFF COMPARATOR 14-TSSOP | |
| IC QUAD LP DIFF COMPARATR 14SOIC | |
| IC Z-BUFFER 12OUT DIFF 64MLF | |
| IC, AMP DIFF, LOW NOISE, SMD, SOIC8 | |
| IC, AMP DIFF, SMD, 4131, SOIC8 | |
| IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8 | |
| IC, DIFF AMP, 2GHZ, 6400V/ uS, QFN-16 | |
| IC, OP AMP, QUAD, DIFF R/R, 38TSSOP | |
| Low Skew,1-to-4 Differential-to-3.3V LVPECL Fanout Buffer | |
| Precision quad differential comparator, automotive grade 14-SOIC -40 to 125 | |
| SP Amp DIFF AMP Single ±16.5V/33V 8-Pin HVSSOP EP Tube | |
| SP Amp DIFF AMP Single ±16.5V/33V 8-Pin VSSOP Tube | |
| SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R | |
| TEXAS INSTRUMENTS - INA105KPG4 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, DIP-8 | |
| TEXAS INSTRUMENTS - INA105KU/2K5 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, SOIC8, FULL REEL | |
| TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA132UA/2K5 - DIFFERENTIAL AMPLIFIER, 300kHZ, 0.1V/uS, SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL | |
| TEXAS INSTRUMENTS - LM2903D - Analogue Comparator, Dual, Differential, 2 Comparators, 300 ns, 2V to 36V, SOIC, 8 Pins | |
| TEXAS INSTRUMENTS - OPA1632DGN - IC, OP AMP, DIFFERENTIAL, SMD, 1632 | |
| TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8 | |
| TEXAS INSTRUMENTS - THS4130IDGNR - Differential Amplifier, High-Speed, 1 Amplifiers, 2 mV, 10 dB, 150 MHz, -40 °C, 85 °C | |
| TEXAS INSTRUMENTS INA105AM Differential Amplifier, 1 Amplifiers, 250 V, 1 dB, 1 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8 | |
| TEXAS INSTRUMENTS INA157U. Differential Amplifier, High-Speed, 1 Amplifiers, 500 V, 0.5 dB, 4 MHz, -55 C, 125 C | |
| TEXAS INSTRUMENTS LMH3401IRMSTDifferen tial Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4141ID Differential Amplifier, 1 Amplifiers, 7 mV, 1 dB, 160 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4502IDGK Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 370 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C | |
| Wideband, Low-Distortion Fully Differential Amplifier 8-HVSSOP -40 to 85 | |
| Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R | |
| Zero Delay Buffer 4-Out Differential 28-Pin TSSOP T/R | |
| Zero Delay Buffer 4-Out Differential 28-Pin TSSOP |