Littelfuse, Inc. 600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE7.5CA

Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Axial Leaded Transient Voltage Suppression (TVS) Diode - P6KE7.5CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Axial Leaded Transient Voltage Suppression (TVS) Diode
P6KE7.5CA
600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE7.5CA
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 565555 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
565555
TVS Diodes 565555
TVS DIODE AXIAL LEAD - P6KE7.5CA T&R

TVS DIODE AXIAL LEAD - P6KE7.5CA T&R

Supplier's Site
TVS - TVS - Diodes - P6KE7.5CA - 1085856-P6KE7.5CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE7.5CA
1085856-P6KE7.5CA
TVS - TVS - Diodes - P6KE7.5CA 1085856-P6KE7.5CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085856-P6KE7.5CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 6.4V Minimum Breakdown Voltage: 7.13V Max Clamping Voltage: 11.3V Peak Pulse Current(Ippm): 54A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085856-P6KE7.5CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 54A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
TVS Diodes - 18-P6KE7.5CATR-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 18-P6KE7.5CACT-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE7.5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE7.5CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE7.5CA
TVS DO15 6.4V 600W BIDIR

TVS DO15 6.4V 600W BIDIR

Supplier's Site
Tvs Diode, 600W, 7.5V, Do-15; Product Range Littelfuse - 06R1791 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 7.5V, Do-15; Product Range Littelfuse
06R1791
Tvs Diode, 600W, 7.5V, Do-15; Product Range Littelfuse 06R1791
TVS DIODE, 600W, 7.5V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.4V; Clamping Voltage Max:11.3V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:7.13V RoHS Compliant: Yes

TVS DIODE, 600W, 7.5V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.4V; Clamping Voltage Max:11.3V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:7.13V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 7.5V, Do-15, Full Reel; Product Range Littelfuse - 48F5864 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 7.5V, Do-15, Full Reel; Product Range Littelfuse
48F5864
Tvs Diode, 600W, 7.5V, Do-15, Full Reel; Product Range Littelfuse 48F5864
TVS DIODE, 600W, 7.5V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.4V; Clamping Voltage Max:11.3V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:7.13V RoHS Compliant: Yes

TVS DIODE, 600W, 7.5V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.4V; Clamping Voltage Max:11.3V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:7.13V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 64.1VWM 103VC DO204AC - 461-P6KE7.5CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 64.1VWM 103VC DO204AC
461-P6KE7.5CA
TVS DIODE 64.1VWM 103VC DO204AC 461-P6KE7.5CA
TVS DIODE 64.1VWM 103VC DO204AC

TVS DIODE 64.1VWM 103VC DO204AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE7.5CA 565555 1085856-P6KE7.5CA 18-P6KE7.5CATR-ND P6KE7.5CA 06R1791 461-P6KE7.5CA
Product Name 600W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS - TVS - Diodes - P6KE7.5CA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 7.5V, Do-15; Product Range Littelfuse TVS DIODE 64.1VWM 103VC DO204AC
VR 6.4 volts
VBR 7.13 to 7.88 volts 7.13 volts 7.13 volts 7.13 volts 7.13 volts 7.13 volts
PD 600000 milliwatts
RoHS Compliant RoHS RoHS RoHS
Package DO-201; DO-201 DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-15 DO-15; DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data