Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU
Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU
ROHM'S ZENER DIODES ARE AVAILABL
ZENER DIODE, 2.2V, 1W, SOD-123FL; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2.32V 1W PMDU
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZVTR2.2BCT-ND | 687-KDZVTR2.2B | 81AC5133 | KDZVTR2.2B |
| Product Name | Single Zener Diodes | ROHM'S ZENER DIODES ARE AVAILABL | Zener Diode, 2.2V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | PMDU | |
| RoHS Compliant | RoHS | RoHS |