DIODE ARR SCHOTT 100V 10A D2PAK Product overview: MBRB10100CT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB10100CT-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 787537-MBRB10100CT-T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -50°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBRB10100CT
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): DF10SC9; MBRB1090CT; MBR890DC_R2_10001; MBR890DC_R2_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 100V, 10A
DIODE ARR SCHOTT 100V 10A D2PAK
DIODE ARRAY SCHOTTKY 100V D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-MBRB10100CT-TP | 787537-MBRB10100CT-TP | MBRB10100CT-TPMSTR-ND | MBRB10100CT-TP | MBRB10100CT-TP | 543-MBRB10100CT-TP |
| Product Name | 100V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB10100CT-TP | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 100V D2PAK |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.8500 volts | 0.8500 volts |