TT Electronics Ir Emitter, 890Nm, 4.65Mm, To-18-2, Though Hole; Viewing Angle Tt Electronics/optek Technology OP298A

Description
IR EMITTER, 890NM, 4.65MM, TO-18-2, THOUGH HOLE; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):1.5A; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 4.65MM, TO-18-2, THOUGH HOLE; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):1.5A; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 4.65Mm, To-18-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2993 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-18-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2993
Ir Emitter, 890Nm, 4.65Mm, To-18-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2993
IR EMITTER, 890NM, 4.65MM, TO-18-2, THOUGH HOLE; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):1.5A; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-18-2, THOUGH HOLE; Viewing Angle:25°; Diode Case Style:TO-46; Forward Current If(AV):1.5A; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
890 nm 50° GaAIAs Plastic Infrared Emitting Diode - 861-OP298A - Utmel Electronic Limited
Hong Kong, China
890 nm 50° GaAIAs Plastic Infrared Emitting Diode
861-OP298A
890 nm 50° GaAIAs Plastic Infrared Emitting Diode 861-OP298A
890 nm 50° GaAIAs Plastic Infrared Emitting Diode

890 nm 50° GaAIAs Plastic Infrared Emitting Diode

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 08F2993 861-OP298A
Product Name Ir Emitter, 890Nm, 4.65Mm, To-18-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 890 nm 50° GaAIAs Plastic Infrared Emitting Diode
VF 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4954US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details