onsemi Diodes - Zener - Single - MMSZ5256BT1G MMSZ5256BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024067-MMSZ5256BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Family Name: MMSZ5256B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5256B; MMSZ5256B_R2_00001; MMSZ5256B-TP-HF; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024067-MMSZ5256BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Family Name: MMSZ5256B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5256B; MMSZ5256B_R2_00001; MMSZ5256B-TP-HF; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener diode, part number MMSZ5226BT1G, features a nominal Zener voltage of 30V and a power dissipation rating of 500mW. It is housed in a compact SOD-123 surface mount package, making it suitable for high-density applications. The device is designed for general-purpose use with medium current capabilities and has a wide reverse voltage range. It is AEC-Q101 qualified, indicating suitability for automotive applications, and is compliant with RoHS standards. The diode has an ESD rating of Class 3, ensuring robust performance in sensitive environments. Operating temperature ranges from -55°C to +150°C, providing versatility in various applications.

Datasheet Summary
Powered by GS/AI

The Zener diode, part number MMSZ5226BT1G, features a nominal Zener voltage of 30V and a power dissipation rating of 500mW. It is housed in a compact SOD-123 surface mount package, making it suitable for high-density applications. The device is designed for general-purpose use with medium current capabilities and has a wide reverse voltage range. It is AEC-Q101 qualified, indicating suitability for automotive applications, and is compliant with RoHS standards. The diode has an ESD rating of Class 3, ensuring robust performance in sensitive environments. Operating temperature ranges from -55°C to +150°C, providing versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5256BT1G - 024067-MMSZ5256BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5256BT1G
024067-MMSZ5256BT1G
Diodes - Zener - Single - MMSZ5256BT1G 024067-MMSZ5256BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024067-MMSZ5256BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 49 Ohm Family Name: MMSZ5256B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5256B; MMSZ5256B_R2_00001; MMSZ5256B-TP-HF; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024067-MMSZ5256BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 49 Ohm
Family Name: MMSZ5256B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5256B; MMSZ5256B_R2_00001; MMSZ5256B-TP-HF;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5256BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5256BT1GOSDKR-ND
Single Zener Diodes MMSZ5256BT1GOSDKR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5256BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5256BT1GOSTR-ND
Single Zener Diodes MMSZ5256BT1GOSTR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5256BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5256BT1GOSCT-ND
Single Zener Diodes MMSZ5256BT1GOSCT-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5256BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
30V 500mW Zener Diode
287-MMSZ5256BT1G
30V 500mW Zener Diode 287-MMSZ5256BT1G
30V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5256BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256BT1G can be used for catalog matching and distributor lookup.

30V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5256BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 30V 500MW SOD123 - 598-MMSZ5256BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 500MW SOD123
598-MMSZ5256BT1G
DIODE ZENER 30V 500MW SOD123 598-MMSZ5256BT1G
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5256BT1G
Zener Diodes MMSZ5256BT1G
Zener Diodes 30V 500mW

Zener Diodes 30V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5256BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5256BT1G
Single Zener Diodes MMSZ5256BT1G
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5256BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5256BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5256BT1G
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5256BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5256BT1G
Diodes >> Zener Diodes MMSZ5256BT1G
±5% Single 28.5V~31.5V 500mW 30V SOD-123 Zener Diodes ROHS

±5% Single 28.5V~31.5V 500mW 30V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 30V, Sod-123; Zener Voltage Nom Onsemi - 83H7477 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 30V, Sod-123; Zener Voltage Nom Onsemi
83H7477
Zener Diode, 500Mw, 30V, Sod-123; Zener Voltage Nom Onsemi 83H7477
ZENER DIODE, 500mW, 30V, SOD-123; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 30V, SOD-123; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 30V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6143 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6143
Diode, Zener, 30V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6143
DIODE, ZENER, 30V, 0.5W, SOD-123; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 0.5W, SOD-123; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024067-MMSZ5256BT1G MMSZ5256BT1GOSDKR-ND MMSZ5256BT1G 287-MMSZ5256BT1G 598-MMSZ5256BT1G MMSZ5256BT1G MMSZ5256BT1G MMSZ5256BT1G MMSZ5256BT1G 83H7477
Product Name Diodes - Zener - Single - MMSZ5256BT1G Single Zener Diodes 30V 500mW Zener Diode DIODE ZENER 30V 500MW SOD123 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 500Mw, 30V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
VZ 30 volts 30 volts 30 volts 30 volts 30 volts 30 volts
ZZT 49 ohms 49 ohms 49 ohms 49 ohms 49 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details