onsemi Tvs Diode, 600W, 200V, Do-15; Product Range Onsemi P6KE200A

Description
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - P6KE200A - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-15

Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, DO-15

Supplier's Site Datasheet
Tvs Diode, 600W, 200V, Do-15; Product Range Onsemi - 58K2085 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Do-15; Product Range Onsemi
58K2085
Tvs Diode, 600W, 200V, Do-15; Product Range Onsemi 58K2085
TVS DIODE, 600W, 200V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

TVS DIODE, 600W, 200V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 171VWM 274VC DO15 - 598-P6KE200A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 171VWM 274VC DO15
598-P6KE200A
TVS DIODE 171VWM 274VC DO15 598-P6KE200A
TVS DIODE 171VWM 274VC DO15

TVS DIODE 171VWM 274VC DO15

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE200A 58K2085 598-P6KE200A
Product Name Tvs Diode, 600W, 200V, Do-15; Product Range Onsemi TVS DIODE 171VWM 274VC DO15
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package DO-204AC DO-15; DO-15
Pin Count 2 2
Unlock Full Specs
to access all available technical data