onsemi Diodes, Rectifiers - Single - MBRB2515LT4G MBRB2515LT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022413-MBRB2515LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 450mV @ 25A Current - Reverse Leakage @ Vr: 15mA @ 15V Operating Temperature - Junction: 100°C (Max) Family Name: MBRB2515L Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRB2515L; SHD124468; SHD124468-G; Introduction Date: June 09, 1997 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022413-MBRB2515LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 450mV @ 25A Current - Reverse Leakage @ Vr: 15mA @ 15V Operating Temperature - Junction: 100°C (Max) Family Name: MBRB2515L Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRB2515L; SHD124468; SHD124468-G; Introduction Date: June 09, 1997 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB2515LT4G - 022413-MBRB2515LT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB2515LT4G
022413-MBRB2515LT4G
Diodes, Rectifiers - Single - MBRB2515LT4G 022413-MBRB2515LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022413-MBRB2515LT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 450mV @ 25A Current - Reverse Leakage @ Vr: 15mA @ 15V Operating Temperature - Junction: 100°C (Max) Family Name: MBRB2515L Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRB2515L; SHD124468; SHD124468-G; Introduction Date: June 09, 1997 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022413-MBRB2515LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 25A
Current - Reverse Leakage @ Vr: 15mA @ 15V
Operating Temperature - Junction: 100°C (Max)
Family Name: MBRB2515L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRB2515L; SHD124468; SHD124468-G;
Introduction Date: June 09, 1997
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MBRB2515LT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 25A Surface Mount D²PAK

Diode Schottky 15V 25A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB2515LT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB2515LT4GOSCT-ND
Single Diodes MBRB2515LT4GOSCT-ND
Diode Schottky 15V 25A Surface Mount D²PAK

Diode Schottky 15V 25A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB2515LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB2515LT4GOSTR-ND
Single Diodes MBRB2515LT4GOSTR-ND
Diode Schottky 15V 25A Surface Mount D²PAK

Diode Schottky 15V 25A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Schottky 25A 15V Diode and Rectifier
280-MBRB2515LT4G
Schottky 25A 15V Diode and Rectifier 280-MBRB2515LT4G
25A Schottky Rectifier, 15V, D2PAK, Tape & Reel Product overview: MBRB2515LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB2515LT4G can be used for catalog matching and distributor lookup.

25A Schottky Rectifier, 15V, D2PAK, Tape & Reel Product overview: MBRB2515LT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB2515LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2515LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2515LT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2515LT4G
DIODE SCHOTTKY 15V 25A D2PAK

DIODE SCHOTTKY 15V 25A D2PAK

Supplier's Site
DIODE SCHOTTKY 15V 25A D2PAK - 598-MBRB2515LT4G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 15V 25A D2PAK
598-MBRB2515LT4G
DIODE SCHOTTKY 15V 25A D2PAK 598-MBRB2515LT4G
DIODE SCHOTTKY 15V 25A D2PAK

DIODE SCHOTTKY 15V 25A D2PAK

Supplier's Site
Single Diodes - MBRB2515LT4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRB2515LT4G
Single Diodes MBRB2515LT4G
DIODE SCHOTTKY 15V 25A D2PAK

DIODE SCHOTTKY 15V 25A D2PAK

Supplier's Site Datasheet
Schottky Rectifier, 25A, 15V, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 26K3676 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 25A, 15V, D2Pak; Repetitive Peak Reverse Voltage Onsemi
26K3676
Schottky Rectifier, 25A, 15V, D2Pak; Repetitive Peak Reverse Voltage Onsemi 26K3676
SCHOTTKY RECTIFIER, 25A, 15V, D2PAK; Repetitive Peak Reverse Voltage:15V; Average Forward Current:25A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 25A, 15V, D2PAK; Repetitive Peak Reverse Voltage:15V; Average Forward Current:25A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB2515LT4G
Schottky Diodes & Rectifiers MBRB2515LT4G
Schottky Diodes & Rectifiers 25A 15V Low Vf

Schottky Diodes & Rectifiers 25A 15V Low Vf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 022413-MBRB2515LT4G MBRB2515LT4GOSDKR-ND 280-MBRB2515LT4G MBRB2515LT4G 598-MBRB2515LT4G MBRB2515LT4G 26K3676 MBRB2515LT4G
Product Name Diodes, Rectifiers - Single - MBRB2515LT4G Single Diodes Schottky 25A 15V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 15V 25A D2PAK Single Diodes Schottky Rectifier, 25A, 15V, D2Pak; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
Life Cycle Stage Active Last Shipments Active
Package D2PAK; D2PAK Tape and Reel D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) D2PAK; D2PAK
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Tj 100 C (212 F) 100 C (212 F) -65 C (-85 F) -65 to 100 C (-85 to 212 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data