onsemi 30 V Diode and Rectifier MV2105G

Description
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2105G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2105G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2105G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2105G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30 V Diode and Rectifier
282-MV2105G
30 V Diode and Rectifier 282-MV2105G
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2105G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2105G can be used for catalog matching and distributor lookup.

30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2105G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2105G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MV2105G - 1228704-MV2105G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MV2105G
1228704-MV2105G
Variable Capacitance Diodes (Varicaps, Varactors) - MV2105G 1228704-MV2105G
Manufacturer: ON Semiconductor Win Source Part Number: 1228704-MV2105G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228704-MV2105G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
 - MV2105G - Rochester Electronics
Newburyport, MA, United States
30 V Tuning Diode C2/C30 = 2.5-3.2

30 V Tuning Diode C2/C30 = 2.5-3.2

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MV2105G-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MV2105G-ND
Variable Capacitance (Varicaps, Varactors) MV2105G-ND
DIODE VARACTOR 30V SINGLE TO-92

DIODE VARACTOR 30V SINGLE TO-92

Buy Now Datasheet
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX - 598-MV2105G - Utmel Electronic Limited
Hong Kong, China
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX
598-MV2105G
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX 598-MV2105G
30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX

30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MV2105G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MV2105G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MV2105G
DIODE TUNING 30V 15PF TO92-2

DIODE TUNING 30V 15PF TO92-2

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - MV2105G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MV2105G
Variable Capacitance (Varicaps, Varactors) MV2105G
DIODE TUNING 30V 15PF TO92-2

DIODE TUNING 30V 15PF TO92-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes Diodes Varactor Diodes Diodes
Product Number 282-MV2105G 1228704-MV2105G MV2105G MV2105G-ND 598-MV2105G MV2105G MV2105G
Product Name 30 V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MV2105G Variable Capacitance (Varicaps, Varactors) 30 V Tuning Diode C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data