Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095939-MMSZ5230B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Alternative Parts (Cross-Reference): MMSZ5230B-V-GS08; MMSZ5230B-AU T/R13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode, 4.7V, 5%, 0.5W, Unidirectional
Zener Diode, 4.7V, 5%, 0.5W, Unidirectional
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 4.7V 500MW SOD123
Diode Zener Single 4.7V 5% 500mW 2-Pin SOD-123 T/R
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 095939-MMSZ5230B | MMSZ5230B | MMSZ5230BFSTR-ND | MMSZ5230B | 598-MMSZ5230B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode Zener Single 4.7V 5% 500mW 2-Pin SOD-123 T/R | |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 19 ohms | 19 ohms | |||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Obsolete |