onsemi Diodes - Zener - Single - MMBZ5222BLT1G MMBZ5222BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5222BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5222BLT1G - 023831-MMBZ5222BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5222BLT1G
023831-MMBZ5222BLT1G
Diodes - Zener - Single - MMBZ5222BLT1G 023831-MMBZ5222BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023831-MMBZ5222BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.5V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023831-MMBZ5222BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MMBZ5222BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5222BLT1GOSCT-ND
Single Zener Diodes MMBZ5222BLT1GOSCT-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5222BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5222BLT1GOSTR-ND
Single Zener Diodes MMBZ5222BLT1GOSTR-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5222BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5222BLT1GOSDKR-ND
Single Zener Diodes MMBZ5222BLT1GOSDKR-ND
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5222BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5222BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5222BLT1G
DIODE ZENER 2.5V 225MW SOT23-3

DIODE ZENER 2.5V 225MW SOT23-3

Supplier's Site
DIODE ZENER 2.5V 225MW SOT23-3 - 598-MMBZ5222BLT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.5V 225MW SOT23-3
598-MMBZ5222BLT1G
DIODE ZENER 2.5V 225MW SOT23-3 598-MMBZ5222BLT1G
DIODE ZENER 2.5V 225MW SOT23-3

DIODE ZENER 2.5V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 2.5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 26K4548 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 2.5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
26K4548
Zener Diode, 225Mw, 2.5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 26K4548
ZENER DIODE, 225mW, 2.5V, SOT-23, FULL REEL; Zener Voltage Nom:2.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 2.5V, SOT-23, FULL REEL; Zener Voltage Nom:2.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 2.5V, Sot-23; Zener Voltage Vz Typ Onsemi - 46AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 2.5V, Sot-23; Zener Voltage Vz Typ Onsemi
46AC1356
Zener Diode, Aec-Q101, 2.5V, Sot-23; Zener Voltage Vz Typ Onsemi 46AC1356
ZENER DIODE, AEC-Q101, 2.5V, SOT-23; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 2.5V, SOT-23; Zener Voltage Vz Typ:2.5V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5222BLT1G
Zener Diodes MMBZ5222BLT1G
Zener Diodes 2.5V 225mW

Zener Diodes 2.5V 225mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5222BLT1G 023831-MMBZ5222BLT1G MMBZ5222BLT1GOSCT-ND MMBZ5222BLT1G 598-MMBZ5222BLT1G 26K4548 46AC1356 MMBZ5222BLT1G
Product Name Diodes - Zener - Single - MMBZ5222BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 2.5V 225MW SOT23-3 Zener Diode, 225Mw, 2.5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 2.5V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes
Life Cycle Stage Active Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 2.5 volts 2.5 volts 2.5 volts 2.5 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data