Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
DIODE ARR SCHOT 100V 30A TO220AB
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers DIODO RETIFIER CASE POS AND NEG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | MBR30100CT-BP-ND | MBR30100CT-BP | 543-MBR30100CT-BP | MBR30100CT-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 100V TO220 | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 | |
| Life Cycle Stage | Active | Active | ||
| VF | 0.8500 volts | 0.8500 volts |