DIODE ZENER 33V 1W PMDTM Product overview: PDZVTR33A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR33A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 888844-PDZVTR33A
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 33 V 1 W ±6.06% Surface Mount PMDTM
Package: Reel - TR
Package: SOD-128
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PDZVTR33
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR33ADKR, PDZVTR33ACT, PDZVTR33ATR
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM
DIODE ZENER 33V 1W PMDTM
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
ZENER DIODE WITH SMALL POWER MOL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PDZVTR33A | 888844-PDZVTR33A | PDZVTR33ATR-ND | PDZVTR33A | PDZVTR33A | 687-PDZVTR33A |
| Product Name | 33V 1W Zener Diode | Diodes - Zener - Single - PDZVTR33A | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | ZENER DIODE WITH SMALL POWER MOL |
| Package | Tape & Reel (TR) | PMDTM | PMDTM | SOD-128-2 | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 33 volts | 33 volts | ||||
| ZZT | 18 ohms | 18 ohms |