onsemi Single Zener Diodes MMBZ5241BLT1G

Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5241BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5241BLT1GOSDKR-ND
Single Zener Diodes MMBZ5241BLT1GOSDKR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5241BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5241BLT1GOSTR-ND
Single Zener Diodes MMBZ5241BLT1GOSTR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5241BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5241BLT1GOSCT-ND
Single Zener Diodes MMBZ5241BLT1GOSCT-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5241BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5241BLT1G - 101206-MMBZ5241BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5241BLT1G
101206-MMBZ5241BLT1G
Diodes - Zener - Single - MMBZ5241BLT1G 101206-MMBZ5241BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101206-MMBZ5241BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 101206-MMBZ5241BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 11V, Sot-23; Zener Voltage Nom Onsemi - 88H4829 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 11V, Sot-23; Zener Voltage Nom Onsemi
88H4829
Zener Diode, 225Mw, 11V, Sot-23; Zener Voltage Nom Onsemi 88H4829
ZENER DIODE, 225mW, 11V, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:AEC-Q1 01; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 225mW, 11V, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:AEC-Q101; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6126 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6126
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6126
ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Vz Typ:11V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Vz Typ:11V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5241BLT1G
Zener Diodes MMBZ5241BLT1G
Zener Diodes 11V 225mW

Zener Diodes 11V 225mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMBZ5241BLT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMBZ5241BLT1G
Diodes >> Zener Diodes MMBZ5241BLT1G
±5% Single 10.4V~11.55V 225mW 11V SOT-23-3 Zener Diodes ROHS

±5% Single 10.4V~11.55V 225mW 11V SOT-23-3 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5241BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5241BLT1G
Single Zener Diodes MMBZ5241BLT1G
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site Datasheet
In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23 - 598-MMBZ5241BLT1G - Utmel Electronic Limited
Hong Kong, China
In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23
598-MMBZ5241BLT1G
In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23 598-MMBZ5241BLT1G
In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23

In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5241BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5241BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5241BLT1G
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5241BLT1GOSDKR-ND MMBZ5241BLT1G 101206-MMBZ5241BLT1G 88H4829 50AC6126 MMBZ5241BLT1G MMBZ5241BLT1G MMBZ5241BLT1G 598-MMBZ5241BLT1G MMBZ5241BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5241BLT1G Zener Diode, 225Mw, 11V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes Diodes >> Zener Diodes Single Zener Diodes In a Pack of 200, ON Semiconductor, 11V Zener Diode 5% 225 mW SMT 3-Pin SOT-23 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data