8A 400V Ultra-Fast Recovery Rectifier D2PAK Product overview: MURHB840CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059686-MURHB840CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 4A D2PAK
ULTRAFAST RECTIFIER, COMMON CATHODE, 8A, D2PAK; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.2V; Reverse Recovery Time:28ns; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARRAY GP 400V 4A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-MURHB840CTG | 488-MURHB840CTG-ND | 059686-MURHB840CTG | MURHB840CTG | MURHB840CTG | 71J6210 | 598-MURHB840CTG |
| Product Name | 8A 400V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MURHB840CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultrafast Rectifier, Common Cathode, 8A, D2Pak; Repetitive Peak Reverse Voltage Onsemi | DIODE ARRAY GP 400V 4A D2PAK |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK | D2PAK; D2PAK | D2PAK; D2PAK | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 4 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode |