Utmel Electronic Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5 W Low Cost Single Output 5 V AC/DC Switching Power Supply | |
| 185 W Single Output 3.9 A 48 Vdc Output Max IP65 Switching Power Supply | |
| IC POWER SUPPLY SWITCHING 8TSSOP | |
| POWER SUPPLY SWITCHING 5V 1.5A | |
| Switching Power Supplies 12VDC 10A | |
| Switching Power Supplies AC/DC PS(Open frame) |