The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 376V 600W UNIDIR
TVS DIODE 376V 602V DO214AA
TVS DIODE 376VWM 602VC DO214AA
TVS - Diode, 6.5 W, 602V, Unidirectional, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS - Diode, 5 W, 602V, Unidirectional, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB440A | P6SMB440ALFDKR-ND | P6SMB440A | 461-P6SMB440A | P6SMB440A | 01P7415 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 376V 602V DO214AA | TVS Diodes | Tvs Diode, 6.5 W, 602V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | |
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | 418 volts | |
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |