Utmel Electronic Limited Datasheets for Audio Transducers and Buzzers

Audio transducers and buzzers are used in electronic equipment, toys and various warning devices as the sounding component.
Audio Transducers and Buzzers: Learn more

Product Name Notes
8.5mm 12mm Passive 85dB@10cm 2V~5V Magnetic -20℃~+70℃ 3.3V 2.048kHz 35mA Plugin,P=6.5mm Buzzers ROHS
BUZZ ELEM PIEZO FEDBK 6.4KHZ 30V
BUZZER ELEMENT STD 2.6KHZ 35MM
BUZZER ELEMENT STD 2KHZ 27MM
BUZZER MAGNETIC 1.5V 12MM RADIAL
BUZZER PIEZO 30.7MM PANEL MOUNT
Lead Buzzers ROHS
MSS Series 23 x 13 mm 5 VDC 85 to 95 dB 150 to 4000 Hz Piezo Buzzer
Plugin,P=6.5mm Buzzers ROHS
Plugin,P=7.6mm Buzzers ROHS
SMD Buzzers ROHS
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer