Panasonic Diodes - Zener - Single - MAZ8200GML MAZ8200GML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103622-MAZ8200GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103622-MAZ8200GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ8200GML - 103622-MAZ8200GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8200GML
103622-MAZ8200GML
Diodes - Zener - Single - MAZ8200GML 103622-MAZ8200GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103622-MAZ8200GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 103622-MAZ8200GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
DIODE ZENER 20V 150MW SMINI2 - 590-MAZ8200GML - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 150MW SMINI2
590-MAZ8200GML
DIODE ZENER 20V 150MW SMINI2 590-MAZ8200GML
DIODE ZENER 20V 150MW SMINI2

DIODE ZENER 20V 150MW SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MAZ8200GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8200GML
Discrete Semiconductor Products - Diodes - Zener MAZ8200GML
DIODE ZENER 20V 150MW SMINI2

DIODE ZENER 20V 150MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 103622-MAZ8200GML 590-MAZ8200GML MAZ8200GML
Product Name Diodes - Zener - Single - MAZ8200GML DIODE ZENER 20V 150MW SMINI2 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SMini2-F3 SOD-323; SC-90, SOD-323F SMini2-F3
VZ 20 volts 20 volts 20 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B30,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details