Manufacturer: ON Semiconductor
Win Source Part Number: 803387-MUR160
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: Axial
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V
Part Number Series: MUR160
Diode Standard 600V 1A Through Hole Axial
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 1A AXIAL
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 803387-MUR160 | MUR160OS-ND | 598-MUR160 | MUR160 |
| Product Name | Diodes, Rectifiers - Single - MUR160 | Single Diodes | DIODE GEN PURP 600V 1A AXIAL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 600 volts | 600 volts | ||
| IR | 0.0050 mA | 0.0050 mA | ||
| trr | 75 ns |