Utmel Electronic Limited Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| AAVID THERMALLOY - 573100D00000G - Heat Sink, Square, PCB, Surface Mount, 15 °C/W, TO-252, 22.86 mm, 10.16 mm, 8 mm | |
| AAVID THERMALLOY - 6022BG - Heat Sink, Square, PCB, 16.7 °C/W, TO-220, 22.23 mm, 30.73 mm, 6.35 mm | |
| AAVID THERMALLOY 374424B00035GHeat Sink, Square, PCB, For Ball Grid Arrays, BGA, 20.3 C/W, 18 mm, 27 mm, 27 mm | |
| HEAT SINK ALUM DPAK TO-252 | |
| Heat sink assembly set 1.5 °C/W(>40W), RHS90A, Carlo Gavazzi | |
| HEAT SINK TO-3 1.25" COMPACT | |
| Heat Sink, Fin, ROHS COMPLIANT | |
| HEATSINK ALUM ANOD | |
| HEATSINK CPU 40.6MM SQ H=.525" | |
| HEATSINK PWR .75H BLACK TO-220 | |
| HEATSINK TO-218 SOLDER PIN | |
| HEATSINK TO-220 1.45" HIGH | |
| HEATSINK TO-220 LIGHTWEIGHT .5" | |
| HEATSINK TO-220 TAB FOLD 42.16MM | |
| HEATSINK TO-220 TABS BLACK | |
| HEATSINK TO-220 VERT MNT W/TABS | |
| HEATSINK TO-220 VRT MT BLK 1.5" | |
| HEATSINK TO-220 W/PINS 1.5"TALL | |
| HEATSINK TO-220 W/PINS BLK 2" | |
| HEATSINK W/TAB BLACK | |
| Heatsink; TO-220; 15.6degC/W; 44.45 x 17.78 x 12.7mm; Through Hole Mount | |
| Heatsink;Omnidirecti onal;11.4mm;Black Anodized | |
| SOLDER ANCHOR FOR BGA HEATSINKS | |
| TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink |