onsemi Diodes, Rectifiers - Single - MURS110T3G MURS110T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024661-MURS110T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024661-MURS110T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS110T3G - 024661-MURS110T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS110T3G
024661-MURS110T3G
Diodes, Rectifiers - Single - MURS110T3G 024661-MURS110T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024661-MURS110T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024661-MURS110T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-MURS110T3G
1 A 100 V Diode and Rectifier 280-MURS110T3G
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7916255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7916255
Switching Diodes 7916255
onsemi MURS110T3G Silicon Junction

onsemi MURS110T3G Silicon Junction

Supplier's Site
Switching Diodes - 7916255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7916255P
Switching Diodes 7916255P
onsemi MURS110T3G Silicon Junction

onsemi MURS110T3G Silicon Junction

Supplier's Site
Switching Diodes - 1454768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1454768
Switching Diodes 1454768
onsemi MURS110T3G Silicon Junction

onsemi MURS110T3G Silicon Junction

Supplier's Site
Single Diodes - MURS110T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS110T3GOSTR-ND
Single Diodes MURS110T3GOSTR-ND
Diode Standard 100V 1A Surface Mount SMB

Diode Standard 100V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS110T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS110T3GOSCT-ND
Single Diodes MURS110T3GOSCT-ND
Diode Standard 100V 1A Surface Mount SMB

Diode Standard 100V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS110T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS110T3GOSDKR-ND
Single Diodes MURS110T3GOSDKR-ND
Diode Standard 100V 1A Surface Mount SMB

Diode Standard 100V 1A Surface Mount SMB

Buy Now Datasheet
 - MURS110T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V

Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V

Supplier's Site Datasheet
DIODE GEN PURP 100V 2A SMB - 598-MURS110T3G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 2A SMB
598-MURS110T3G
DIODE GEN PURP 100V 2A SMB 598-MURS110T3G
DIODE GEN PURP 100V 2A SMB

DIODE GEN PURP 100V 2A SMB

Supplier's Site
Fast Recovery Diode, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi - 26K4701 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi
26K4701
Fast Recovery Diode, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi 26K4701
FAST RECOVERY DIODE, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Recovery Diode, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 03P0566 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
03P0566
Fast Recovery Diode, 2A, 100V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi 03P0566
FAST RECOVERY DIODE, 2A, 100V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 100V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Rectifier, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6863 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6863
Rectifier, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6863
RECTIFIER, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:875mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:40A; RoHS Compliant: Yes

RECTIFIER, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:875mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:40A; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS110T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS110T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS110T3G
DIODE GEN PURP 100V 1A SMB

DIODE GEN PURP 100V 1A SMB

Supplier's Site
Single Diodes - MURS110T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS110T3G
Single Diodes MURS110T3G
DIODE GEN PURP 100V 1A SMB

DIODE GEN PURP 100V 1A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS110T3G
Rectifiers MURS110T3G
Rectifiers 100V 1A Ultrafast

Rectifiers 100V 1A Ultrafast

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Step Recovery Diodes General Purpose Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 024661-MURS110T3G 280-MURS110T3G 7916255 MURS110T3GOSTR-ND MURS110T3G 598-MURS110T3G 26K4701 MURS110T3G MURS110T3G MURS110T3G
Product Name Diodes, Rectifiers - Single - MURS110T3G 1 A 100 V Diode and Rectifier Switching Diodes Single Diodes DIODE GEN PURP 100V 2A SMB Fast Recovery Diode, 2A, 100V, 403A; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 0.8750 volts 0.8750 volts 0.8750 volts 0.8750 volts 0.8750 volts
VR 100 volts 100 volts 100 volts
IR 0.0020 mA 0.0020 mA 0.0020 mA
trr 35 ns 35 ns
Unlock Full Specs
to access all available technical data