onsemi Zener Diodes MM5Z27VT1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 27 V
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 27 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z27VT1G - Rochester Electronics
Newburyport, MA, United States
500 mW Standard Tolerance Zener Diode Voltage Regulators 27 V

500 mW Standard Tolerance Zener Diode Voltage Regulators 27 V

Supplier's Site Datasheet
Zener Diodes - 8024679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024679P
Zener Diodes 8024679P
MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 8024679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8024679
Zener Diodes 8024679
MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Zener Diodes - 1453315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453315
Zener Diodes 1453315
MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

MM5Z27VT1G, SOD-523 EUT SNGL CU PBF

Supplier's Site
Single Zener Diodes - 488-MM5Z27VT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z27VT1GTR-ND
Single Zener Diodes 488-MM5Z27VT1GTR-ND
Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z27VT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z27VT1GCT-ND
Single Zener Diodes 488-MM5Z27VT1GCT-ND
Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 488-MM5Z27VT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM5Z27VT1GDKR-ND
Single Zener Diodes 488-MM5Z27VT1GDKR-ND
Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Zener Diode 27V 500mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z27VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z27VT1G
Discrete Semiconductor Products - Diodes - Zener MM5Z27VT1G
DIODE ZENER 27V 500MW SOD523

DIODE ZENER 27V 500MW SOD523

Supplier's Site
Single Zener Diodes - MM5Z27VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM5Z27VT1G
Single Zener Diodes MM5Z27VT1G
DIODE ZENER 27V 500MW SOD523

DIODE ZENER 27V 500MW SOD523

Supplier's Site Datasheet
DIODE ZENER 27V 500MW SOD523 - 598-MM5Z27VT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 500MW SOD523
598-MM5Z27VT1G
DIODE ZENER 27V 500MW SOD523 598-MM5Z27VT1G
DIODE ZENER 27V 500MW SOD523

DIODE ZENER 27V 500MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM5Z27VT1G
Zener Diodes MM5Z27VT1G
Zener Diodes 27V 200mW

Zener Diodes 27V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 27V, Sod-523, Full Reel; Zener Voltage Nom Onsemi - 61K0991 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 27V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
61K0991
Zener Diode, 200Mw, 27V, Sod-523, Full Reel; Zener Voltage Nom Onsemi 61K0991
ZENER DIODE, 200mW, 27V, SOD-523, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 27V, SOD-523, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM5Z27VT1G 8024679P 8024679 488-MM5Z27VT1GTR-ND MM5Z27VT1G MM5Z27VT1G 598-MM5Z27VT1G MM5Z27VT1G 61K0991
Product Name Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 27V 500MW SOD523 Zener Diodes Zener Diode, 200Mw, 27V, Sod-523, Full Reel; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Obsolete
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data