Panasonic Diodes, Rectifiers - Single - MA2J7280GL MA2J7280GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121434-MA2J7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121434-MA2J7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2J7280GL - 121434-MA2J7280GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J7280GL
121434-MA2J7280GL
Diodes, Rectifiers - Single - MA2J7280GL 121434-MA2J7280GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121434-MA2J7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 121434-MA2J7280GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J7280GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J7280GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2J7280GL
DIODE SCHOTT 30V 30MA SMINI2-F3

DIODE SCHOTT 30V 30MA SMINI2-F3

Supplier's Site
DIODE SCHOTTKY 30V 30MA SMINI2 - 590-MA2J7280GL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30MA SMINI2
590-MA2J7280GL
DIODE SCHOTTKY 30V 30MA SMINI2 590-MA2J7280GL
DIODE SCHOTTKY 30V 30MA SMINI2

DIODE SCHOTTKY 30V 30MA SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 121434-MA2J7280GL MA2J7280GL 590-MA2J7280GL
Product Name Diodes, Rectifiers - Single - MA2J7280GL Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 30MA SMINI2
Life Cycle Stage Obsolete(EOL) Removed Obsolete
Package SMini2-F3 SOD-323; SC-90, SOD-323F
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
 - BAS16UE6727HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package TSOP6
RoHS Compliant RoHS
View Details
3 suppliers