Utmel Electronic Limited Datasheets for Edge Connectors

Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more

Product Name Notes
- Card Edge Connectors ROHS
0.85mm DDR5 288 SMD,P=0.85mm Card Edge Connectors ROHS
0.8mm mPCI-E Surface Mount 52 -40℃~+85℃ SMD,P=0.8mm Card Edge Connectors ROHS
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS
2mm PCI-E Straight -40℃~+105℃ 64 Straight,P=2mm Card Edge Connectors ROHS
Automotive Connectors AT 6S KIT WEDGE & CONTACTS
Automotive Connectors AT PIN & SOCKET WEDGE KIT
Automotive Connectors ATM 12P KI T WEDGE & CONTACTS
Automotive Connectors ATM 4P KIT WEDGE & CONTACTS
Automotive Connectors ATM PIN & SOCKET WEDGE KIT
Automotive Connectors WEDGELOCK RECPT
Conn Advanced TCA HDR 80 POS 2.5mm Press Fit RA Thru-Hole
Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit RA Thru-Hole
Conn Backplane M 125 POS 2mm Press Fit RA Thru-Hole Tray
Conn Board to Board SKT 210 POS 1.91mm Press Fit RA Thru-Hole Tube
CONN CARD EDGE BOARD RETAINER
Conn Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R
Conn Card Edge SKT 98 POS Solder ST Thru-Hole
CONN CARDEDGE FEMALE 12POS 0.100
CONN CARDEDGE FEMALE 20POS 0.100
CONN CARDEDGE HSG 17POS .200 GRN
CONN CARDEDGE HSG 23POS .200 GRN
CONN CARDEDGE HSG 3POS 0.156 BLK
CONN CARDEDGE HSG 6POS 0.156
CONN D-TYPE RCPT 40POS R/A SLDR
CONN D-TYPE RCPT 68POS R/A SLDR
CONN D-TYPE RCPT 80POS R/A SLDR
Conn Daughter Card PL 16 POS 1.8mm Solder RA Thru-Hole
Conn Daughter Card RCP 90 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
CONN EDGE DUAL FMALE 100POS .100
CONN EDGE DUAL FMALE 140P 0.031
CONN EDGE DUAL FMALE 140POS .100
CONN EDGE DUAL FMALE 16POS 0.156
CONN EDGE DUAL FMALE 20POS 0.100
CONN EDGE DUAL FMALE 26POS 0.100
CONN EDGE DUAL FMALE 30POS 0.156
CONN EDGE DUAL FMALE 40POS 0.100
CONN EDGE DUAL FMALE 44POS 0.156
CONN EDGE DUAL FMALE 52POS 0.156
CONN EDGE DUAL FMALE 60POS 0.039
CONN EDGE DUAL FMALE 60POS 0.100
CONN EDGE DUAL FMALE 80POS 0.100
CONN EDGE DUAL FMALE 86POS 0.125
CONN EDGE DUAL FMALE 86POS 0.156
CONN EDGE SGL FEMALE 22POS 0.156
CONN F JACK STR 75 OHM EDGE MNT
Conn Hard Metric RCP 176 POS 2mm Press Fit RA Thru-Hole Tray
CONN HDR PIN 100POS R/A TIN LEAD
CONN HEADER BLADE PWR 3P EDGE MT
CONN HEADER BLADE PWR 4P EDGE MT
CONN MAGJACK 2PORT 10GBASE-T PCB
CONN MMCX JACK STR 50OHM EDGEMNT
CONN MMCX PLUG STR 50OHM EDGEMNT
CONN MOD JACK 8P8C R/A SHIELDED
Conn PCI Express Card SKT 98 POS 1mm Solder ST Edge Mount Tray
CONN PLUG POWER 4POS EDGE MNT
CONN PLUG USB3.1 TYPEC BRD EDGE
CONN PLUG VITA46 112POS EDGE MNT
CONN PLUG WEDGE 2POS GREEN
CONN PLUG WEDGE 4POS GREEN
Conn Power F 8Power POS Press Fit RA Thru-Hole 8 Terminal 2 Port Tube
CONN RCPT 10POS 0.1 TIN EDGE MNT
CONN RCPT FUTUREBUS 48P EDGE MNT
CONN RCPT FUTUREBUS 60P EDGE MNT
CONN RCPT HIGH SPEED 60P EDGE MT
CONN RCPT HIGH SPEED 90P EDGE MT
CONN RCPT IMPACT 72POS EDGE MNT
CONN RCPT USB3.1 TYPEC BRD EDGE
CONN RECEPT 110POS 2MM PRESS-FIT
CONN RECEPT 125POS 2MM PRESS-FIT
CONN RECEPT 88POS 2MM PRESS-FIT
Conn RJ Point Five RCP 8/8 POS Press Fit RA Thru-Hole 16 Terminal 1 Port
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube
Conn SMA F 0Hz to 20GHz 50Ohm Solder ST Edge Mount Gold Tray
CONN SMA JACK STR 50OHM EDGE MNT
CONN SMA RCPT STR 50OHM EDGE MNT
CONN SMB JACK STR 50OHM EDGE MNT
CONN SMP PLUG STR 50OHM EDGE MNT
CONN SMP RCPT STR 50OHM EDGE MNT
Conn Universal Power Module HDR 4 POS 3mm Solder RA Thru-Hole 4 Terminal 1 Port
Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R
D-Sub Standard Connectors 50P 50SR R/A RCPT
DDR4 0.5mm Surface Mount 260 -55℃~+85℃ SMD,P=0.5mm Card Edge Connectors ROHS
DDR4 0.85mm 288 Straight,P=0.85mm Card Edge Connectors ROHS
DEUTSCH W12S-P012 Connector Accessory, 12 Way, Green, Wedgelock, Deutsch's DT Series
DEUTSCH WM-6P Connector Accessory, Wedgelock, DTM Series 6 Way Receptacle Connectors, DTMH Series
DEUTSCH WM-6S Connector Accessory, Wedgelock, DTM Series 6 Way Plug Connectors, DTMH Series
DIRECT MOUNT CARD EDGE CONN.,
Headers and Edge Type Connector,
M.2 0.5mm Surface Mount -40℃~+80℃ SMD,P=0.5mm Card Edge Connectors ROHS
M.2 0.5mm Surface Mount 67 SMD,P=0.5mm Card Edge Connectors ROHS
MICRO USB connector 4.85 calf horn rolled edge no post external pin stainless steel with tin plating
PCI-E 1mm Board Edge, Straddle Mount -40℃~+85℃ 64 SMD,P=1mm Card Edge Connectors ROHS
RF Connectors / Coaxial Connectors SMA ST PCB-JCK STD EMT
SMD,P=0.5mm Card Edge Connectors ROHS
SMD,P=0.6mm Card Edge Connectors ROHS
Standard Card Edge Connectors 44 POS .100" x .200" BLACK
Standard Card Edge Connectors CARD GUIDE ECON I
Standard Card Edge Connectors CONN ASSY DUAL POS
Standard Card Edge Connectors CONT AMP LEAF L/P 30
Standard Card Edge Connectors CONT.CRP.SNAP TW.LF.
Standard Card Edge Connectors TERMI-POINT CLIP 31X62
Straight Card Edge Connectors ROHS
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm
TE CONNECTIVITY 2007703-1 Connector, Backplane, 90 Contacts, Receptacle, 1.9 mm, Press Fit