onsemi 10.0V 200mW Zener Diode MM3Z10VB

Description
Zener Diodes Diode Zener 10.0V 200mW 2% Product overview: MM3Z10VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z10VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes Diode Zener 10.0V 200mW 2% Product overview: MM3Z10VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z10VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.0V 200mW Zener Diode - 2086-MM3Z10VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.0V 200mW Zener Diode
2086-MM3Z10VB
10.0V 200mW Zener Diode 2086-MM3Z10VB
Zener Diodes Diode Zener 10.0V 200mW 2% Product overview: MM3Z10VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z10VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 10.0V 200mW 2% Product overview: MM3Z10VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z10VB can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z10VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VBDKR-ND
Single Zener Diodes MM3Z10VBDKR-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z10VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VBCT-ND
Single Zener Diodes MM3Z10VBCT-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z10VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z10VBTR-ND
Single Zener Diodes MM3Z10VBTR-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Zener Diode 10V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z10VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 10 V

200mW 2% Zener, SOD323F 10 V

Supplier's Site Datasheet
 - MM3Z10VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 10 V

200mW 2% Zener, SOD323F 10 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z10VB - 023502-MM3Z10VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z10VB
023502-MM3Z10VB
Diodes - Zener - Single - MM3Z10VB 023502-MM3Z10VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023502-MM3Z10VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 180nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023502-MM3Z10VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 180nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
DIODE ZENER 10V 200MW SOD323F - 598-MM3Z10VB - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 10V 200MW SOD323F
598-MM3Z10VB
DIODE ZENER 10V 200MW SOD323F 598-MM3Z10VB
DIODE ZENER 10V 200MW SOD323F

DIODE ZENER 10V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi - 46AC1364 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi
46AC1364
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi 46AC1364
ZENER DIODE, 0.2W, 10V, SOD-323F; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 10V, SOD-323F; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi - 85AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi
85AC1984
Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi 85AC1984
ZENER DIODE, 0.2W, 10V, SOD-323F; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 10V, SOD-323F; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z10VB
Zener Diodes MM3Z10VB
Zener Diodes Diode Zener 10.0V 200mW 2%

Zener Diodes Diode Zener 10.0V 200mW 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z10VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z10VB
Discrete Semiconductor Products - Diodes - Zener MM3Z10VB
DIODE ZENER 10V 200MW SOD323F

DIODE ZENER 10V 200MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MM3Z10VB MM3Z10VBDKR-ND MM3Z10VB 023502-MM3Z10VB 598-MM3Z10VB 46AC1364 MM3Z10VB MM3Z10VB
Product Name 10.0V 200mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z10VB DIODE ZENER 10V 200MW SOD323F Zener Diode, 0.2W, 10V, Sod-323F; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Reel SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 18 ohms 18 ohms 18 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data