Utmel Electronic Limited Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Product Name Notes
1.27X1.27MM Btb Receptacle Vertical, Th, 10 Positions£¬double Row
1.27X1.27MM Btb Receptacle Vertical, Th, 50 Positions£¬double Row
1.27X1.27MM Btb Receptacle Vertical, Th, 6 Positions£¬double Row
12 CONT. RECEPTACLE W/PIN INSERT
22Position Right Angle SM Receptacle
25 Position Dual Row Vertical Mount Through Hole Size 3 Receptacle D-Sub
3 Position Black Receptacle Boot
8 Position Single Row 2.54 mm Pitch Trio-Mate Cable to Board Receptacle
AC Power Entry Modules 10A SINGLE FUSE SNAP IN MOUNT
AC Power Entry Modules 1A WIRE RHT ANGLE FLANGE MOUNT
AC Power Entry Modules 3A DUAL FUSE HORIZONTAL MOUNT
AC Power Entry Modules 3A FASTON RHT ANGLE FLANGE MOUNT
AC Power Entry Modules 3A IEC - WIRE LEAD FLANGE MOUNT
AC Power Entry Modules 4A IEC - .110 FASTON SNAP IN MOUNT
AC Power Entry Modules 6610 APLIANCE OUTLET 10A 70 deg C
AC Power Entry Modules 6A DUAL FUSE SNAP IN MOUNT
AC Power Entry Modules 6A IEC-1/4 FASTON FLANGE MOUNT
AC Power Entry Modules 6A IEC-1/4 FASTON RHT ANG FLNG MNT
AC Power Entry Modules Filtered Fused 2A
AC Power Entry Modules KEA CARRIER
AC Power Entry Modules KFA 1-POLE 10A POWER ENTRY MODULE
AC Power Plugs & Receptacles DB 4P CAST RECEP ORANGE
AT RECEPTACLE,2 PIN (NICKEL) PCB,BOARD MOUNT,POTTING,BLK
AUTO PWR PLUG 12V 15A W/LED BLK
DF40 Series 80 Position 2 Row Stacking height 4.0 mm Receptacle
DTM,J-1939/15,Recept acle,6 way
ECONOLATCH 4CKT RECEPTACLE HSG-D
ECONOLATCH 6CKT RECEPTACLE HSG-D
FLA DIMMING RECEPTACLES' AS PER
HARTING 09332102702RECTANGUL AR INSERT, RECEPTACLE, 10 POSITION
HOUSING, RECEPTACLE, SHD, 30WAY, 1MM
IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module
JST (JAPAN SOLDERLESS TERMINALS) 10P-SCN HOUSING, RECEPTACLE, CRIMP, 2.5MM, 10WAY
JST (JAPAN SOLDERLESS TERMINALS) 2P-SCN HOUSING, RECEPTACLE, CRIMP, 2.5MM, 2WAY
JST (JAPAN SOLDERLESS TERMINALS) 9P-SAN HOUSING, RECEPTACLE, CRIMP, 2MM, 9WAY
JST (JAPAN SOLDERLESS TERMINALS) XADRP-12V HOUSING, RECEPTACLE, CRIMP, 2.5MM, 12WAY
Linegard Series GFCI Duplex Receptacle
MCP 2.8 6 way receptacle housing,Key C
MICRO-LOCK PLUS RECEPTACLE HOUSI
MOD PWR ENTRY INLET FILTERED 2A
Power Entry Module 10A/250VAC; IEC C14 with Filter+2-pole Line Switch+2-pole Fuseholder(to be ordered separately); Screw-on Panel Mount; M5 Medical
Power Entry Module EMI Filtered M 3 POS 250VAC 6A ST 1 Port
Power Entry Module EMI/RFI Filtered M 3 POS 240VAC 5A Switch/Fuse/Voltage Selector ST 1 Port
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 2A Switch/Fuse/Voltage Selector ST 1 Port
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch ST 1 Port
Power Entry Module EMI/RFI Filtered
Power Entry Module Filtered M 3 POS 250VAC 6A Fuse/Voltage Selector ST 1 Port
PWR ENT MOD RCPT IEC320-C14 PNL
PWR ENT PLUG IEC320-2-2E STR SCR
PWR ENT PLUG IEC320-C21 STR SCRW
PWR ENT PLUG NEMA5-15 STR SCREW
PWR ENT PLUG NEMA5-20 STR SCREW
PWR ENT PLUG NEMA6-20 STR SCREW
PWR ENT PLUG NEMAL21-30 STR SCRW
PWR ENT RCPT IEC320-2-2F PANEL
PWR ENT RCPT IEC320-2-2F PNL QC
PWR ENT RCPT IEC320-C14 BULKHEAD
PWR ENT RCPT IEC320-C14 PANEL QC
PWR ENT RCPT IEC320-C14 PNL SLDR
PWR ENT RCPT IEC320-C14 PNL WIRE
PWR ENT RCPT IEC320-C8 PNL SLDR
PWR ENT RCPT NEMA5-20 STR SCREW
Receptacle w/standard tail takes .012 -.017 lead
RECEPTACLE, 0.4MM, 40WAY
RECEPTACLE, SMT, 20WAY
RECEPTACLE
SAMTEC - SQW-115-01-L-D - RECEPTACLE, 2MM, VERT, 30WAY
SAMTEC FFSD-10-D-08.00-01-N . Ribbon Cable, IDC Receptacle, IDC Receptacle, 20 Ways, 8 ", 203.2 mm, 1.27 mm
SAMTEC FFSD-17-D-02.00-01-N Ribbon Cable, IDC Receptacle, IDC Receptacle, 34 Ways, 2 ", 50.8 mm, 1.27 mm
USB 2.0, Type B, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30?" Gold, Black Housing, with Rear...
USB TYPE C, RECEPTACLE, MIDDLE M
USB3.1 Gen2, Type C, Receptacle, Right Angle SMT, 24 Pins, Shell with Nickel Plating, 30?" Gold, IPX8 Water Proof