Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA530 P4SMA530

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA530 - P4SMA530 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA530
P4SMA530
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA530 P4SMA530
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA530 - 791176-P4SMA530 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA530
791176-P4SMA530
TVS - TVS - Diodes - P4SMA530 791176-P4SMA530
Manufacturer: Littelfuse Inc. Win Source Part Number: 791176-P4SMA530 Series: P4SMA Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 477V Current - Peak Pulse (10/1000μs): 600mA Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA530 Categories: Circuit Protection Minimum Breakdown Voltage: 478.33V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 761.25V Alternative Parts (Cross-Reference): P4SMA550A-H; P4SMA540A-H; SMAJP4KE530A-TP; P4SMA530A-H; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791176-P4SMA530
Series: P4SMA
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 477V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA530
Categories: Circuit Protection
Minimum Breakdown Voltage: 478.33V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 761.25V
Alternative Parts (Cross-Reference): P4SMA550A-H; P4SMA540A-H; SMAJP4KE530A-TP; P4SMA530A-H;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 400W 477V TVS Protection Diode - 144-P4SMA530 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 477V TVS Protection Diode
144-P4SMA530
SMD 400W 477V TVS Protection Diode 144-P4SMA530
400W TVS Diode, 477V VRWM, Unidirectional, SMD Product overview: P4SMA530 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 477V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 477V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA530 can be used for catalog matching and distributor lookup.

400W TVS Diode, 477V VRWM, Unidirectional, SMD Product overview: P4SMA530 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 477V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 477V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA530 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA530-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA530-ND
TVS Diodes P4SMA530-ND
761.25V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

761.25V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA530 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA530
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA530
TVS SMA 429V 400W UNIDIR

TVS SMA 429V 400W UNIDIR

Supplier's Site
TVS DIODE 477V 761.25V DO214AC - 461-P4SMA530 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 477V 761.25V DO214AC
461-P4SMA530
TVS DIODE 477V 761.25V DO214AC 461-P4SMA530
TVS DIODE 477V 761.25V DO214AC

TVS DIODE 477V 761.25V DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA530 791176-P4SMA530 144-P4SMA530 P4SMA530-ND P4SMA530 461-P4SMA530
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA530 TVS - TVS - Diodes - P4SMA530 SMD 400W 477V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 477V 761.25V DO214AC
RoHS Compliant RoHS RoHS RoHS
VC 761 volts 761 volts 761 volts 761 volts 761 volts
VBR 477 to 583 volts 478 volts 478 volts 478 volts 504 volts
Configuration Single Single Single
Unlock Full Specs
to access all available technical data