Micro Commercial Components Corp. Single Zener Diodes MMBZ5232B-TP

Description
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 353-MMBZ5232B-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-MMBZ5232B-TPCT-ND
Single Zener Diodes 353-MMBZ5232B-TPCT-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-MMBZ5232B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-MMBZ5232B-TPTR-ND
Single Zener Diodes 353-MMBZ5232B-TPTR-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-MMBZ5232B-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-MMBZ5232B-TPDKR-ND
Single Zener Diodes 353-MMBZ5232B-TPDKR-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
5.6V 350MW SOT23 Zener Diode - 287-MMBZ5232B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 350MW SOT23 Zener Diode
287-MMBZ5232B-TP
5.6V 350MW SOT23 Zener Diode 287-MMBZ5232B-TP
DIODE ZENER 5.6V 350MW SOT23 Product overview: MMBZ5232B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 350MW SOT23 Product overview: MMBZ5232B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5232B-TP - 885346-MMBZ5232B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5232B-TP
885346-MMBZ5232B-TP
Diodes - Zener - Single - MMBZ5232B-TP 885346-MMBZ5232B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 885346-MMBZ5232B-TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 350 mW ±5% Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ5232 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ5232B-TP-ND, 353-MMBZ5232B-TPTR, 353-MMBZ5232B-TPCT, 353-MMBZ5232B-TPDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 885346-MMBZ5232B-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 5.6 V 350 mW ±5% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ5232
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ5232B-TP-ND, 353-MMBZ5232B-TPTR, 353-MMBZ5232B-TPCT, 353-MMBZ5232B-TPDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5232B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5232B-TP
Discrete Semiconductor Products - Diodes - Zener MMBZ5232B-TP
DIODE ZENER 5.6V 350MW SOT23

DIODE ZENER 5.6V 350MW SOT23

Supplier's Site
DIODE ZENER 5.6V 350MW SOT23 - 543-MMBZ5232B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.6V 350MW SOT23
543-MMBZ5232B-TP
DIODE ZENER 5.6V 350MW SOT23 543-MMBZ5232B-TP
DIODE ZENER 5.6V 350MW SOT23

DIODE ZENER 5.6V 350MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5232B-TP
Zener Diodes MMBZ5232B-TP
Zener Diodes 350mW ZENER

Zener Diodes 350mW ZENER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 353-MMBZ5232B-TPCT-ND 287-MMBZ5232B-TP 885346-MMBZ5232B-TP MMBZ5232B-TP 543-MMBZ5232B-TP MMBZ5232B-TP
Product Name Single Zener Diodes 5.6V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5232B-TP Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 5.6V 350MW SOT23 Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data