Micro Commercial Components Corp. 5.1V 500MW Zener Diode MMSZ5231B-TP

Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: MMSZ5231B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: MMSZ5231B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500MW Zener Diode - 287-MMSZ5231B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500MW Zener Diode
287-MMSZ5231B-TP
5.1V 500MW Zener Diode 287-MMSZ5231B-TP
DIODE ZENER 5.1V 500MW SOD123 Product overview: MMSZ5231B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD123 Product overview: MMSZ5231B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5231B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-TPMSDKR-ND
Single Zener Diodes MMSZ5231B-TPMSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-TPMSCT-ND
Single Zener Diodes MMSZ5231B-TPMSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231B-TPMSTR-ND
Single Zener Diodes MMSZ5231B-TPMSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5231B-TP - 885442-MMSZ5231B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5231B-TP
885442-MMSZ5231B-TP
Diodes - Zener - Single - MMSZ5231B-TP 885442-MMSZ5231B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 885442-MMSZ5231B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5231 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5231B-TPMSTR, MMSZ5231BTP, MMSZ5231B-TPMSCT, MMSZ5231B-TPMSDKR, Q7302611

Manufacturer: Micro Commercial Co
Win Source Part Number: 885442-MMSZ5231B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5231
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5231B-TPMSTR, MMSZ5231BTP, MMSZ5231B-TPMSCT, MMSZ5231B-TPMSDKR, Q7302611

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231B-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ5231B-TP
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231B-TP
Zener Diodes MMSZ5231B-TP
Zener Diodes 500mW 5.1V

Zener Diodes 500mW 5.1V

Buy Now Datasheet
DIODE ZENER 5.1V 500MW SOD123 - 543-MMSZ5231B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 500MW SOD123
543-MMSZ5231B-TP
DIODE ZENER 5.1V 500MW SOD123 543-MMSZ5231B-TP
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5231B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5231B-TP
Single Zener Diodes MMSZ5231B-TP
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5231B-TP MMSZ5231B-TPMSDKR-ND 885442-MMSZ5231B-TP MMSZ5231B-TP MMSZ5231B-TP 543-MMSZ5231B-TP MMSZ5231B-TP
Product Name 5.1V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5231B-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 5.1V 500MW SOD123 Single Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data