onsemi Single Zener Diodes NZD5V6MUT5G

Description
Zener Diode 5.6V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet
Description
Zener Diode 5.6V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-NZD5V6MUT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-NZD5V6MUT5GTR-ND
Single Zener Diodes 488-NZD5V6MUT5GTR-ND
Zener Diode 5.6V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)

Zener Diode 5.6V 300mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Zener Diodes - 488-NZD5V6MUT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-NZD5V6MUT5GDKR-ND
Single Zener Diodes 488-NZD5V6MUT5GDKR-ND
DIODE ZENER 5.6V 300MW 2-X3DFN

DIODE ZENER 5.6V 300MW 2-X3DFN

Buy Now Datasheet
Single Zener Diodes - 488-NZD5V6MUT5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-NZD5V6MUT5GCT-ND
Single Zener Diodes 488-NZD5V6MUT5GCT-ND
DIODE ZENER 5.6V 300MW 2-X3DFN

DIODE ZENER 5.6V 300MW 2-X3DFN

Buy Now Datasheet
 - NZD5V6MUT5G - Rochester Electronics
Newburyport, MA, United States
Zener Diode Voltage Regulator, 200mW, X3DFN (0201) 5.6 V

Zener Diode Voltage Regulator, 200mW, X3DFN (0201) 5.6 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1006827-NZD5V6MUT5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1006827-NZD5V6MUT5G
Discrete Semiconductor Products - Diodes - Zener - Single 1006827-NZD5V6MUT5G
Win Source Part Number: 1006827-NZD5V6MUT5G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 60 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-X3DFN (0.6x0.3) (0201) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-NZD5V6MUT5G-488 ,ONSONSNZD5V6MUT5G,2 832-NZD5V6MUT5GTR,21 56-NZD5V6MUT5G-OS Base Product Number: NZD5V6 Product Status: Obsolete

Win Source Part Number: 1006827-NZD5V6MUT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-NZD5V6MUT5G-488,ONSONSNZD5V6MUT5G,2832-NZD5V6MUT5GTR,2156-NZD5V6MUT5G-OS
Base Product Number: NZD5V6
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZD5V6MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZD5V6MUT5G
Discrete Semiconductor Products - Diodes - Zener NZD5V6MUT5G
DIODE ZENER 5.6V 300MW 2-X3DFN

DIODE ZENER 5.6V 300MW 2-X3DFN

Supplier's Site
DIODE ZENER 5.6V DFN0201 - 598-NZD5V6MUT5G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.6V DFN0201
598-NZD5V6MUT5G
DIODE ZENER 5.6V DFN0201 598-NZD5V6MUT5G
DIODE ZENER 5.6V DFN0201

DIODE ZENER 5.6V DFN0201

Supplier's Site
Single Zener Diodes - NZD5V6MUT5G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
NZD5V6MUT5G
Single Zener Diodes NZD5V6MUT5G
DIODE ZENER 5.6V 300MW 2-X3DFN

DIODE ZENER 5.6V 300MW 2-X3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-NZD5V6MUT5GTR-ND NZD5V6MUT5G 1006827-NZD5V6MUT5G NZD5V6MUT5G 598-NZD5V6MUT5G NZD5V6MUT5G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 5.6V DFN0201 Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Obsolete
Package X3DFN-2 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201) 0201 (0603 Metric) 0201 (0603 Metric)
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C11J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7385046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details