onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single NSR05T40XV2T5G

Description
Win Source Part Number: 1123700-NSR05T40XV2T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 55 µA @ 40 V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: NSR05T40XV2T5GOSTR,N SR05T40XV2T5GOSDKR,N SR05T40XV2T5GOSCT Base Product Number: NSR05
Request a Quote Datasheet
Description
Win Source Part Number: 1123700-NSR05T40XV2T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 55 µA @ 40 V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: NSR05T40XV2T5GOSTR,N SR05T40XV2T5GOSDKR,N SR05T40XV2T5GOSCT Base Product Number: NSR05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1123700-NSR05T40XV2T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1123700-NSR05T40XV2T5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1123700-NSR05T40XV2T5G
Win Source Part Number: 1123700-NSR05T40XV2T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 55 µA @ 40 V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: NSR05T40XV2T5GOSTR,N SR05T40XV2T5GOSDKR,N SR05T40XV2T5GOSCT Base Product Number: NSR05

Win Source Part Number: 1123700-NSR05T40XV2T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 55 µA @ 40 V
Capacitance @ Vr, F: 70pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: NSR05T40XV2T5GOSTR,NSR05T40XV2T5GOSDKR,NSR05T40XV2T5GOSCT
Base Product Number: NSR05

Buy Now Datasheet
Single Diodes - NSR05T40XV2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-523

Diode Schottky 40V 500mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSR05T40XV2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-523

Diode Schottky 40V 500mA Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
Schottky 500 mA 40 V Diode and Rectifier
280-NSR05T40XV2T5G
Schottky 500 mA 40 V Diode and Rectifier 280-NSR05T40XV2T5G
500 mA, 40 V, Schottky Barrier Diode Schottky Barrier Diode, 500 mA, 40 V, 8000-REEL Product overview: NSR05T40XV2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05T40XV2T5G can be used for catalog matching and distributor lookup.

500 mA, 40 V, Schottky Barrier Diode Schottky Barrier Diode, 500 mA, 40 V, 8000-REEL Product overview: NSR05T40XV2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05T40XV2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR05T40XV2T5G
Schottky Diodes & Rectifiers NSR05T40XV2T5G
Schottky Diodes & Rectifiers TRENCH SCHOTTKY TI BARRIE

Schottky Diodes & Rectifiers TRENCH SCHOTTKY TI BARRIE

Buy Now Datasheet
DIODE SCHOTTKY 40V 500MA SOD523 - 598-NSR05T40XV2T5G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 500MA SOD523
598-NSR05T40XV2T5G
DIODE SCHOTTKY 40V 500MA SOD523 598-NSR05T40XV2T5G
DIODE SCHOTTKY 40V 500MA SOD523

DIODE SCHOTTKY 40V 500MA SOD523

Supplier's Site
Schottky Rectifier, 0.5A, 40V, Sod-523; Repetitive Reverse Voltage Vrrm Max Onsemi - 97Y9446 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.5A, 40V, Sod-523; Repetitive Reverse Voltage Vrrm Max Onsemi
97Y9446
Schottky Rectifier, 0.5A, 40V, Sod-523; Repetitive Reverse Voltage Vrrm Max Onsemi 97Y9446
SCHOTTKY RECTIFIER, 0.5A, 40V, SOD-523; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.5A, 40V, SOD-523; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05T40XV2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05T40XV2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05T40XV2T5G
DIODE SCHOTTKY 40V 500MA SOD523

DIODE SCHOTTKY 40V 500MA SOD523

Supplier's Site
Single Diodes - NSR05T40XV2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR05T40XV2T5G
Single Diodes NSR05T40XV2T5G
DIODE SCHOTTKY 40V 500MA SOD523

DIODE SCHOTTKY 40V 500MA SOD523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1123700-NSR05T40XV2T5G NSR05T40XV2T5GOSTR-ND 280-NSR05T40XV2T5G NSR05T40XV2T5G 598-NSR05T40XV2T5G 97Y9446 NSR05T40XV2T5G NSR05T40XV2T5G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 500 mA 40 V Diode and Rectifier Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 500MA SOD523 Schottky Rectifier, 0.5A, 40V, Sod-523; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-523; SC-79, SOD-523 SOD523-2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523
VF 0.6400 volts 0.6400 volts 0.6400 volts 0.6400 volts 0.6400 volts
trr 20 ns 20 ns 20 ns
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690644 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diode - 1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details