Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB220A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB220A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB220A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB220A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB220ALFTR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB220ALFCT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB220ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS DIODE 185V 328V DO214AA - 461-P6SMB220A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 185V 328V DO214AA
461-P6SMB220A
TVS DIODE 185V 328V DO214AA 461-P6SMB220A
TVS DIODE 185V 328V DO214AA

TVS DIODE 185V 328V DO214AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB220A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB220A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB220A
TVS SMB 185V 600W UNIDIR

TVS SMB 185V 600W UNIDIR

Supplier's Site
TVS Diodes - P6SMB220A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB220A
TVS Diodes P6SMB220A
TVS DIODE 185VWM 328VC DO214AA

TVS DIODE 185VWM 328VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 600W, 220V, Do-214Aa; Breakdown Voltage Range Littelfuse - 06R1817 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Do-214Aa; Breakdown Voltage Range Littelfuse
06R1817
Tvs Diode, 600W, 220V, Do-214Aa; Breakdown Voltage Range Littelfuse 06R1817
TVS DIODE, 600W, 220V, DO-214AA; Breakdown Voltage Range:209V to 231V; Breakdown Voltage Vbr:209V; Clamping Voltage Vc Max:328V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 600W, 220V, DO-214AA; Breakdown Voltage Range:209V to 231V; Breakdown Voltage Vbr:209V; Clamping Voltage Vc Max:328V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 600W, 220V, Do-214Aa; Product Range Littelfuse - 22AC3146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 220V, Do-214Aa; Product Range Littelfuse
22AC3146
Diode, Tvs, 600W, 220V, Do-214Aa; Product Range Littelfuse 22AC3146
DIODE, TVS, 600W, 220V, DO-214AA; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:185V; Clamping Voltage Vc Max:328V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:209V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 600W, 220V, DO-214AA; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:185V; Clamping Voltage Vc Max:328V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:209V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P6SMB220A P6SMB220ALFTR-ND 461-P6SMB220A P6SMB220A P6SMB220A 06R1817 22AC3146
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes TVS DIODE 185V 328V DO214AA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 600W, 220V, Do-214Aa; Breakdown Voltage Range Littelfuse Diode, Tvs, 600W, 220V, Do-214Aa; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 328 volts 328 volts 328 volts 328 volts 328 volts 328 volts
VBR 209 to 231 volts 209 volts 209 volts 209 volts 209 volts 209 to 231 volts
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB DO-214AA
Unlock Full Specs
to access all available technical data