For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086054-P6SMBJ11A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 39.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 11V 600W UNIDIR
TVS DIODE 9.4VWM 15.6VC SMB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ11A | 1086054-P6SMBJ11A | P6SMBJ11ALFTR-ND | P6SMBJ11A | 461-P6SMBJ11A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ11A | TVS - TVS - Diodes - P6SMBJ11A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 9.4VWM 15.6VC SMB |
| RoHS Compliant | RoHS | RoHS | |||
| VBR | 10.5 to 11.6 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts |
| PD | 600000 milliwatts | ||||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| VWM | 9.4 volts |