onsemi Diodes, Rectifiers - Arrays - MMBD7000LT1G MMBD7000LT1G

Description
100 V Switching Diode, Dual, Series
Request a Quote Datasheet
Description
100 V Switching Diode, Dual, Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD7000LT1G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode, Dual, Series

100 V Switching Diode, Dual, Series

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD7000LT1G - 022368-MMBD7000LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD7000LT1G
022368-MMBD7000LT1G
Diodes, Rectifiers - Arrays - MMBD7000LT1G 022368-MMBD7000LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022368-MMBD7000LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 3μA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022368-MMBD7000LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Diode Arrays - MMBD7000LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 463662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463662
Schottky Diodes & Rectifiers 463662
2xSw Diode, series, 100V,MMBD7000LT1G

2xSw Diode, series, 100V,MMBD7000LT1G

Supplier's Site
Schottky Diodes & Rectifiers - 1453278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453278
Schottky Diodes & Rectifiers 1453278
2xSw Diode, series, 100V,MMBD7000LT1G

2xSw Diode, series, 100V,MMBD7000LT1G

Supplier's Site
Singapore, Singapore
Dual 100V 200mA SOT-23 Diode and Rectifier
286-MMBD7000LT1G
Dual 100V 200mA SOT-23 Diode and Rectifier 286-MMBD7000LT1G
100V 200mA Dual Series Switching Diode, SOT-23-3 Product overview: MMBD7000LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1G can be used for catalog matching and distributor lookup.

100V 200mA Dual Series Switching Diode, SOT-23-3 Product overview: MMBD7000LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Switching Diode - MMBD7000LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
MMBD7000LT1G
Diodes >> Switching Diode MMBD7000LT1G
100V 300mW Dual 750mV@100mA 4ns 200mA SOT-23 Switching Diode ROHS

100V 300mW Dual 750mV@100mA 4ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Diode Arrays - MMBD7000LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD7000LT1G
Diode Arrays MMBD7000LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4776 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4776
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4776
SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
DIODE ARRAY GP 100V 200MA SOT23 - 598-MMBD7000LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 100V 200MA SOT23
598-MMBD7000LT1G
DIODE ARRAY GP 100V 200MA SOT23 598-MMBD7000LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Diode Arrays Diodes Rectifiers Diode Arrays
Product Number MMBD7000LT1G 022368-MMBD7000LT1G MMBD7000LT1GOSDKR-ND 463662 286-MMBD7000LT1G MMBD7000LT1G MMBD7000LT1G 88H4776 MMBD7000LT1G 598-MMBD7000LT1G
Product Name Diodes, Rectifiers - Arrays - MMBD7000LT1G Diode Arrays Schottky Diodes & Rectifiers Dual 100V 200mA SOT-23 Diode and Rectifier Diodes >> Switching Diode Diode Arrays Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 100V 200MA SOT23
Diode Applications Switching Rectifier; Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Standard Schottky Standard
Life Cycle Stage Active Active Active
VF 1.1 volts 0.7500 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details