Diotec Semiconductor Diodes - Zener - Single - MM3Z5V6 MM3Z5V6

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1224458-MM3Z5V6 Family Name: MM3Z5V6 Manufacturer Homepage: www.diotec.com Alternative Parts (Cross-Reference): BZT52C5V6S R9; BZT52C5V6S; BZT52C5V6S RR; BZT52C5V6S RRG; Introduction Date: September 30, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1224458-MM3Z5V6 Family Name: MM3Z5V6 Manufacturer Homepage: www.diotec.com Alternative Parts (Cross-Reference): BZT52C5V6S R9; BZT52C5V6S; BZT52C5V6S RR; BZT52C5V6S RRG; Introduction Date: September 30, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z5V6 - 1224458-MM3Z5V6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z5V6
1224458-MM3Z5V6
Diodes - Zener - Single - MM3Z5V6 1224458-MM3Z5V6
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1224458-MM3Z5V6 Family Name: MM3Z5V6 Manufacturer Homepage: www.diotec.com Alternative Parts (Cross-Reference): BZT52C5V6S R9; BZT52C5V6S; BZT52C5V6S RR; BZT52C5V6S RRG; Introduction Date: September 30, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224458-MM3Z5V6
Family Name: MM3Z5V6
Manufacturer Homepage: www.diotec.com
Alternative Parts (Cross-Reference): BZT52C5V6S R9; BZT52C5V6S; BZT52C5V6S RR; BZT52C5V6S RRG;
Introduction Date: September 30, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now
Single Zener Diodes - 4878-MM3Z5V6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-MM3Z5V6DKR-ND
Single Zener Diodes 4878-MM3Z5V6DKR-ND
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 4878-MM3Z5V6CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-MM3Z5V6CT-ND
Single Zener Diodes 4878-MM3Z5V6CT-ND
DIODE ZENER 5.6V 300MW SOD323

DIODE ZENER 5.6V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 4878-MM3Z5V6TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-MM3Z5V6TR-ND
Single Zener Diodes 4878-MM3Z5V6TR-ND
Zener Diode 5.6V 300mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Zener Diode, 5.6V V(Z), 5%, 0.2W, - 15963-MM3Z5V6 - Utmel Electronic Limited
Hong Kong, China
Zener Diode, 5.6V V(Z), 5%, 0.2W,
15963-MM3Z5V6
Zener Diode, 5.6V V(Z), 5%, 0.2W, 15963-MM3Z5V6
Zener Diode, 5.6V V(Z), 5%, 0.2W,

Zener Diode, 5.6V V(Z), 5%, 0.2W,

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1224458-MM3Z5V6 4878-MM3Z5V6DKR-ND 15963-MM3Z5V6
Product Name Diodes - Zener - Single - MM3Z5V6 Single Zener Diodes Zener Diode, 5.6V V(Z), 5%, 0.2W,
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV49-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details