77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 47.8VWM 77VC DO204AC
TVS DIODE, 600W, 56V, DO-204AC; TVS Polarity:Unidirectio
TVS DIODE, 600W, 56V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS Diodes - Transient Voltage Suppressors 600 Watt 56 Volt Uni
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE56A-E3/54GITR-ND | P6KE56A-E3/54 | 76K9699 | 05R5653 | 884-P6KE56A-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 56V, Do-204Ac; Tvs Polarity Vishay | Tvs Diode, 600W, 56V, Do-204Ac; Product Range Vishay | TVS Diodes - Transient Voltage Suppressors 600 Watt 56 Volt Uni |
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC | DO-204AC | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 77 volts | 77 volts | 77 volts | 77 volts | |
| VBR | 53.2 volts | 53.2 volts | 53.2 to 58.8 volts | 53.2 volts | 53.2 volts |