Zener Diode 51V 1W ±5.88% Surface Mount PMDU
Zener Diode 51V 1W ±5.88% Surface Mount PMDU
Zener Diode 51V 1W ±5.88% Surface Mount PMDU
DIODE ZENER 51V 1W PMDU Product overview: KDZLVTR51 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZLVTR51 can be used for catalog matching and distributor lookup.
Zener Diode 51V 1W SOD-123FL SC-109B
Zener Diode 51V 1W SOD-123FL SC-109B
DIODE ZENER 51V 1W PMDU
ZENER DIODE, 51V, 1W, SOD-123FL; Zener Voltage Vz Typ:51V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
KDZLV51 IS ZENER DIODE FOR VOLTA
DIODE ZENER 51V 1W PMDU
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZLVTR51DKR-ND | 287-KDZLVTR51 | 1469414 | 1485745 | KDZLVTR51 | 81AC5125 | 687-KDZLVTR51 | KDZLVTR51 | KDZLVTR51 |
| Product Name | Single Zener Diodes | 51V 1W Zener Diode | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 51V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | KDZLV51 IS ZENER DIODE FOR VOLTA | Zener Diodes | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; Sod-123fl | PMDU | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 51 volts | 51 volts | 51 volts | 51 volts | |||||
| ZZT | 220 ohms |